Panasonic 6A 60V Bipolar Transistor 2SD1474

Description
Power Bipolar Transistor, 6A I(C), 60V V(BR)CEO, 1-Element, NPN, Silicon, TO-220AB, Plastic/Epoxy, 3 Pin, ROHS COMPLIANT, SC-67, TO-220F-A1, 3 PIN Product overview: 2SD1474 from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 6A, 60V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1474 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Bipolar Transistor, 6A I(C), 60V V(BR)CEO, 1-Element, NPN, Silicon, TO-220AB, Plastic/Epoxy, 3 Pin, ROHS COMPLIANT, SC-67, TO-220F-A1, 3 PIN Product overview: 2SD1474 from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 6A, 60V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1474 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6A 60V Bipolar Transistor
276-2SD1474
6A 60V Bipolar Transistor 276-2SD1474
Power Bipolar Transistor, 6A I(C), 60V V(BR)CEO, 1-Element, NPN, Silicon, TO-220AB, Plastic/Epoxy, 3 Pin, ROHS COMPLIANT, SC-67, TO-220F-A1, 3 PIN Product overview: 2SD1474 from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 6A, 60V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1474 can be used for catalog matching and distributor lookup.

Power Bipolar Transistor, 6A I(C), 60V V(BR)CEO, 1-Element, NPN, Silicon, TO-220AB, Plastic/Epoxy, 3 Pin, ROHS COMPLIANT, SC-67, TO-220F-A1, 3 PIN Product overview: 2SD1474 from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 6A, 60V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1474 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SD1474 - 075546-2SD1474 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD1474
075546-2SD1474
TRANSISTORS - Transistors (BJT) - Single - 2SD1474 075546-2SD1474
Manufacturer: Panasonic Electronic Components Win Source Part Number: 075546-2SD1474 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 30MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220F-A1 Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 500mV @ 100mA, 5A Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 800 @ 1A, 4V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 075546-2SD1474
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 30MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220F-A1
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 100mA, 5A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 800 @ 1A, 4V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-2SD1474 075546-2SD1474
Product Name 6A 60V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SD1474
Polarity NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-16W,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
6 suppliers
Bipolar Transistors - 1690605 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details
TRANSISTORS - Transistors (BJT) - Single - BCP69USE6327 - 200839-BCP69USE6327 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; P-TSOP6-6
View Details
2 suppliers