The Panasonic conductive polymer tantalum solid capacitor has a capacitance of 220 OºF and a rated voltage of 2.5V, with a tolerance of ±20%. It is RoHS compliant and halogen-free, making it suitable for environmentally conscious designs. The capacitor is designed for surface mount applications and operates within a temperature range of -55°C to +125°C. It has a guaranteed endurance of 1000 hours at 125°C under category voltage, with a capacitance change within ±20% of the initial value. The product is not recommended for new designs, indicating that engineers should consider alternative options for future projects.
CAP TANT POLY 220UF 2.5V 2917
CAP, 220µF, 2.5V, 20% ROHS COMPLIANT: YES
POSCAP SMD, TH Series
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2R5THC220M | 87Y6052 | 95Y3184 |
| Product Name | Capacitors - Tantalum - Polymer Capacitors | Cap, 220Μf, 2.5V, 20% Rohs Compliant Panasonic | Poscap Smd, Th Series Panasonic |
| Technology | Single-Layer | ||
| Capacitance Type | Fixed | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 220 microF |