Panasonic Industry Europe GmbH LED Indication - Discrete LN1371SGTRP

Description
Green LED Indication - Discrete 1.9V 2-SMD, Gull Wing
Request a Quote Datasheet
Description
Green LED Indication - Discrete 1.9V 2-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - P11510TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
P11510TR-ND
LED Indication - Discrete P11510TR-ND
Green LED Indication - Discrete 1.9V 2-SMD, Gull Wing

Green LED Indication - Discrete 1.9V 2-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number P11510TR-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, Gull Wing
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details