Panasonic Industry Europe GmbH Single Bipolar Transistors 2SD1535

Description
Bipolar (BJT) Transistor NPN - Darlington 400V 7A 20MHz 2W Through Hole TO-220F-A1
Request a Quote
Description
Bipolar (BJT) Transistor NPN - Darlington 400V 7A 20MHz 2W Through Hole TO-220F-A1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SD1535 is a silicon NPN Darlington transistor designed for high-power amplification, packaged in a TO-220F-A1 case with dimensions of 10.0±0.2 mm in length and 5.5±0.2 mm in width. It has a collector-emitter voltage rating of 400 V, a continuous collector current of 7 A, and a collector power dissipation of 50 W at 25°C. The transistor features a forward current transfer ratio of 200 to 500, a collector-emitter saturation voltage of 2.0 V at 7 A collector current, and a transition frequency of 20 MHz. It complies with the RoHS Directive (EU 2002/95/EC).

Datasheet Summary
Powered by GS/AI

The 2SD1535 is a silicon NPN Darlington transistor designed for high-power amplification, packaged in a TO-220F-A1 case with dimensions of 10.0±0.2 mm in length and 5.5±0.2 mm in width. It has a collector-emitter voltage rating of 400 V, a continuous collector current of 7 A, and a collector power dissipation of 50 W at 25°C. The transistor features a forward current transfer ratio of 200 to 500, a collector-emitter saturation voltage of 2.0 V at 7 A collector current, and a transition frequency of 20 MHz. It complies with the RoHS Directive (EU 2002/95/EC).

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SD1535-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD1535-ND
Single Bipolar Transistors 2SD1535-ND
Bipolar (BJT) Transistor NPN - Darlington 400V 7A 20MHz 2W Through Hole TO-220F-A1

Bipolar (BJT) Transistor NPN - Darlington 400V 7A 20MHz 2W Through Hole TO-220F-A1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 2SD1535-ND
Product Name Single Bipolar Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Transistor - 32764010 - Radwell International
Fuji Electric Corp. of America
View Details
PNP general purpose transistor - 2PA1774SM,315 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT883 SOT883
View Details
5 suppliers