220µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 15mOhm @ 100kHz
220µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 15mOhm @ 100kHz
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | P123532CT-ND |
| Product Name | Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | General Purpose |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Tantalum |
| Capacitance Range | 220 microF |