Pacific Wheel Distributors, Inc. Beyern - Baroque -

Description
Beyern, Baroque Passenger Car, Black, Chrome, Silver, Multi-Piece Forged Aluminum Available Sizes:, For BMW Only.
Description
Beyern, Baroque Passenger Car, Black, Chrome, Silver, Multi-Piece Forged Aluminum Available Sizes:, For BMW Only.

Suppliers

Company
Product
Description
Supplier Links
Beyern, Baroque Passenger Car, Black, Chrome, Silver, Multi-Piece Forged Aluminum Available Sizes:, For BMW Only.

Beyern, Baroque Passenger Car, Black, Chrome, Silver, Multi-Piece Forged Aluminum Available Sizes:, For BMW Only.

Supplier's Site

Technical Specifications

  Pacific Wheel Distributors, Inc.
Product Category Wheels
Product Number Beyern - Baroque -
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4600159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 882 lbs (400 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Travel Wheel System - LRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Poly/Metal
Maximum Load 2640 to 14300 lbs (1197 to 6485 kg)
Wheel Diameter 9.84 to 17.7 inch (250 to 450 mm)
View Details
Mold On Rubber Wheels - RI Wheels - RWM Casters Company
Specs
Wheel Type Rubber/Metal
Maximum Load 250 to 2800 lbs (113 to 1270 kg)
Wheel Diameter 4 to 18 inch (102 to 457 mm)
View Details