P. E. Guerin Onyx Door Knob: Nº 74050 74050

Description
Available in brown, green and multi-color Other sizes available: Nº 74051 Onyx Door Knob: 2 1/4" Nº 74052 Onyx Door Knob: 2"
Datasheet
Description
Available in brown, green and multi-color Other sizes available: Nº 74051 Onyx Door Knob: 2 1/4" Nº 74052 Onyx Door Knob: 2"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Onyx Door Knob: Nº 74050 - 74050 - P. E. Guerin
New York, NY, USA
Onyx Door Knob: Nº 74050
74050
Onyx Door Knob: Nº 74050 74050
Available in brown, green and multi-color Other sizes available: Nº 74051 Onyx Door Knob: 2 1/4" Nº 74052 Onyx Door Knob: 2"

Available in brown, green and multi-color
Other sizes available:
Nº 74051 Onyx Door Knob: 2 1/4"
Nº 74052 Onyx Door Knob: 2"

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Knobs (industrial)
Product Number 74050
Product Name Onyx Door Knob: Nº 74050
Unlock Full Specs
to access all available technical data

Similar Products

Cast Iron Hand Knobs - 16318 - Jergens, Inc.
Specs
Colors / Finishes Available Zinc Plated (including Blank Knobs)
Knob Material Metal
Material Description Class 30 Gray Iron
View Details
Plastic Knurled Knob - SMK - Imao-Fixtureworks
Specs
Colors / Finishes Available Black Matte
Features Knurled
Knob Material Plastic
View Details
ALUMINUM KNOB (BLACK) - A-862-BL - A-862-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1 inches (25.4 mm)
Height 0.9843 inches (25 mm)
View Details
Knobs - 36-8557-ND - DigiKey
Keystone Electronics Corp.
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Knurled
Knob Material Plastic
View Details