COM-KNOBS is a collet knob system designed for rotary potentiometers with shaft ends conforming to DIN 41591, featuring a secure collet fixing system and front-mount assembly. It is manufactured in polyamide 6 (PA 6) with a matte chrome finish on sizes 23 to 40, and is available in bore sizes of 4 mm, 6 mm, and 1/4 inch. The knobs have a consistent height of 16 mm and a diameter range from 16 mm to 50 mm. The system supports clip-on covers, accessory disks, dials, and stators, and is compatible with mounting accessories such as laser-marked or printed elements. Its design aligns with the TOP-KNOBS series for uniform aesthetics across product lines.
Aesthetic design, a modern selection of pastel colors, and a secure collet fixing system are the main features of our COM-KNOBS range. These very attractive tuning knobs will give your application a high-quality appearance.
| OKW Enclosures, Inc. | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | COM-KNOBS |
| Product Name | Collet Control Knob System |
| Knob Type | Instrument / Control Knob |
| Knob Material | Plastic |
| Material Description | Plastic with brass collet |