Imao-Fixtureworks
Spoon Knob
SG62
Description
Technical Information
Working temperature : Between -20°C and 110°C
Request a Quote
Email Supplier
Datasheet
Description
Technical Information
Working temperature : Between -20°C and 110°C
Request a Quote
Email Supplier
Datasheet
Suppliers
Technical Information
Working temperature : Between -20°C and 110°C
Technical Information
- Working temperature : Between -20°C and 110°C
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Knobs (industrial) |
|
Product Number
|
SG62 |
|
Product Name
|
Spoon Knob |
|
Colors / Finishes Available
|
Glossy Finish, Black
|
|
Knob Material
|
Plastic
|
|
Material Description
|
Phenolic Plastic
|
|
Diameter / Width
|
1.46 inches (37 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Colors / Finishes Available
Coated with Thermoplastic Elastomer, Black Matte
Knob Material
Plastic
Material Description
Body: Polypropylene
View Details
Colors / Finishes Available
Glossy Finish, Black; Insert: Brass
Features
Indicator / Pointer
Knob Material
Plastic
View Details
Knob Type
Thumbscrew
Features
Knurled
Knob Material
Metal
View Details
Knob Type
Five Arms / Lobes (Stars Knob)
Colors / Finishes Available
Black Matte
Knob Material
Plastic
View Details