Jergens, Inc. Plastic Soft Touch Tapered Knobs 32160

Description
Jergens Plastic Soft Touch Tapered Knobs have the original soft touch material that helps in gripping. They are designed with an enlarged head and tapered shaft for maximum push, pull and turning. Features, Benefits, & Product Specifications: Material: Soft Touch Plastic Finish: Black Matte Insert: Brass Cushioned vinyl covering helps to dampen vibrations Also available in red, blue, yellow, and green (250 piece minimum) A standard 1" stud is available, other lengths available upon request Note(s): Part No.'s 32181, 32183, 32184, 32172, & 32174 have a cored hole. ⚠ WARNING - Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.
Request a Quote Datasheet
Description
Jergens Plastic Soft Touch Tapered Knobs have the original soft touch material that helps in gripping. They are designed with an enlarged head and tapered shaft for maximum push, pull and turning. Features, Benefits, & Product Specifications: Material: Soft Touch Plastic Finish: Black Matte Insert: Brass Cushioned vinyl covering helps to dampen vibrations Also available in red, blue, yellow, and green (250 piece minimum) A standard 1" stud is available, other lengths available upon request Note(s): Part No.'s 32181, 32183, 32184, 32172, & 32174 have a cored hole. ⚠ WARNING - Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Soft Touch Tapered Knobs - 32160 - Jergens, Inc.
Cleveland, OH, United States
Plastic Soft Touch Tapered Knobs
32160
Plastic Soft Touch Tapered Knobs 32160
Jergens Plastic Soft Touch Tapered Knobs have the original soft touch material that helps in gripping. They are designed with an enlarged head and tapered shaft for maximum push, pull and turning. Features, Benefits, & Product Specifications: Material: Soft Touch Plastic Finish: Black Matte Insert: Brass Cushioned vinyl covering helps to dampen vibrations Also available in red, blue, yellow, and green (250 piece minimum) A standard 1" stud is available, other lengths available upon request Note(s): Part No.'s 32181, 32183, 32184, 32172, & 32174 have a cored hole. ⚠ WARNING - Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.

Jergens Plastic Soft Touch Tapered Knobs have the original soft touch material that helps in gripping. They are designed with an enlarged head and tapered shaft for maximum push, pull and turning.
Features, Benefits, & Product Specifications:

  • Material: Soft Touch Plastic
  • Finish: Black Matte
  • Insert: Brass
  • Cushioned vinyl covering helps to dampen vibrations
  • Also available in red, blue, yellow, and green (250 piece minimum)
  • A standard 1" stud is available, other lengths available upon request

Note(s):

  • Part No.'s 32181, 32183, 32184, 32172, & 32174 have a cored hole.
  • ⚠ WARNING - Cancer and Reproductive Harm - www.P65Warnings.ca.gov.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Knobs (industrial)
Product Number 32160
Product Name Plastic Soft Touch Tapered Knobs
Colors / Finishes Available Black Matte
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Palm Grips - 40325 - Jergens, Inc.
Specs
Colors / Finishes Available Tumbled or Polished
Features Grips
Knob Material Metal
View Details
Plastic Knurled Knobs by ELESA® - 33802 - Jergens, Inc.
Specs
Colors / Finishes Available Black Matte
Features Knurled
Knob Material Plastic
View Details
Stainless Steel Palm Grips - 40389 - Jergens, Inc.
Specs
Colors / Finishes Available Ground and polished
Features Grips
Knob Material Metal
View Details
Plastic Rounded Lift Knobs - 32216 - Jergens, Inc.
Specs
Colors / Finishes Available Tumble
Knob Material Plastic
Material Description Plastic
View Details