Oxley, Inc. Panel Mount Indicator, Led, 10.15Mm, Green, 12V; Led Color Oxley OXL/CLH/100/12AC/FL30/GREEN

Description
PANEL MOUNT INDICATOR, LED, 10.15MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VAC; Mounting Hole Dia:10.15mm; Forward Current If:7.5mA; Luminous Intensity:470mcd; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 10.15MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VAC; Mounting Hole Dia:10.15mm; Forward Current If:7.5mA; Luminous Intensity:470mcd; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 10.15Mm, Green, 12V; Led Color Oxley - 11N5743 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 10.15Mm, Green, 12V; Led Color Oxley
11N5743
Panel Mount Indicator, Led, 10.15Mm, Green, 12V; Led Color Oxley 11N5743
PANEL MOUNT INDICATOR, LED, 10.15MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VAC; Mounting Hole Dia:10.15mm; Forward Current If:7.5mA; Luminous Intensity:470mcd; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 10.15MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VAC; Mounting Hole Dia:10.15mm; Forward Current If:7.5mA; Luminous Intensity:470mcd; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 11N5743
Product Name Panel Mount Indicator, Led, 10.15Mm, Green, 12V; Led Color Oxley
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946421 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
E2A Red LED Module - MD-HK-A2-R - ECO Light LED
Specs
LED Type Red
Optical Power Output 240 milliwatts
View Details
Cluster LED - L48LFE/24V/850/ADV/G3/A/71307 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details