Lumileds Illumination LEDs

Description
LUXEON CoB LEDs is a family of products that enables easy to design lighting applications, offered in two separate ranges—the Core Range and the Compact Range. Due to their efficacy and thermal resistance, LUXEON CoB LEDs stand out in the market. In addition, their small Light-Emitting Surface (LES) makes them very easy to work with and will enable easier and less expensive designs. All LUXEON CoBs are available in 3-step (80 and 90CRI) MacAdam ellipse, ensuring uniform optical performance in general lighting applications. LUXEON CoB Compact Range is focused on <1000lm applications, specifically cost-effective retrofit and directional lamps for retail, home and hospitality applications. LUXEON CoB Core Range is ideal for use in general lighting solutions including outdoor, industrial, retrofit lamps, spotlights and downlights. Recently introduced was the industry-leading Gen 2 of the LUXEON CoB Core Range, featuring 10$ higher lumens and 10$ higher efficacy.
Datasheet
Description
LUXEON CoB LEDs is a family of products that enables easy to design lighting applications, offered in two separate ranges—the Core Range and the Compact Range. Due to their efficacy and thermal resistance, LUXEON CoB LEDs stand out in the market. In addition, their small Light-Emitting Surface (LES) makes them very easy to work with and will enable easier and less expensive designs. All LUXEON CoBs are available in 3-step (80 and 90CRI) MacAdam ellipse, ensuring uniform optical performance in general lighting applications. LUXEON CoB Compact Range is focused on <1000lm applications, specifically cost-effective retrofit and directional lamps for retail, home and hospitality applications. LUXEON CoB Core Range is ideal for use in general lighting solutions including outdoor, industrial, retrofit lamps, spotlights and downlights. Recently introduced was the industry-leading Gen 2 of the LUXEON CoB Core Range, featuring 10$ higher lumens and 10$ higher efficacy.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illumination LEDs -  - Lumileds
San Jose, CA, USA
Illumination LEDs
Illumination LEDs
LUXEON CoB LEDs is a family of products that enables easy to design lighting applications, offered in two separate ranges—the Core Range and the Compact Range. Due to their efficacy and thermal resistance, LUXEON CoB LEDs stand out in the market. In addition, their small Light-Emitting Surface (LES) makes them very easy to work with and will enable easier and less expensive designs. All LUXEON CoBs are available in 3-step (80 and 90CRI) MacAdam ellipse, ensuring uniform optical performance in general lighting applications. LUXEON CoB Compact Range is focused on <1000lm applications, specifically cost-effective retrofit and directional lamps for retail, home and hospitality applications. LUXEON CoB Core Range is ideal for use in general lighting solutions including outdoor, industrial, retrofit lamps, spotlights and downlights. Recently introduced was the industry-leading Gen 2 of the LUXEON CoB Core Range, featuring 10$ higher lumens and 10$ higher efficacy.

LUXEON CoB LEDs is a family of products that enables easy to design lighting applications, offered in two separate ranges—the Core Range and the Compact Range. Due to their efficacy and thermal resistance, LUXEON CoB LEDs stand out in the market. In addition, their small Light-Emitting Surface (LES) makes them very easy to work with and will enable easier and less expensive designs. All LUXEON CoBs are available in 3-step (80 and 90CRI) MacAdam ellipse, ensuring uniform optical performance in general lighting applications.

LUXEON CoB Compact Range is focused on <1000lm applications, specifically cost-effective retrofit and directional lamps for retail, home and hospitality applications.

LUXEON CoB Core Range is ideal for use in general lighting solutions including outdoor, industrial, retrofit lamps, spotlights and downlights. Recently introduced was the industry-leading Gen 2 of the LUXEON CoB Core Range, featuring 10$ higher lumens and 10$ higher efficacy.

Supplier's Site Datasheet

Technical Specifications

  Lumileds
Product Category Light Emitting Diodes (LED)
Product Name Illumination LEDs
LED Type White; Ambiance and CrispWhite
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2097972 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Moonstone 1W High Power LED - ASMT-MB00-NDF00 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 454 nm (4540 Å)
Viewing Angle 120 degrees
View Details
4 suppliers