OROS Compact Multi-Analyzer OR34

Description
OR34 is the compact real-time multi-analyzer that integrates the best of noise & vibration analysis technology in an ultra mobile instrument. OR34 is the synthesis of the ultimate OR3x technology and OROS' wealth of experience in measurement. Designed to offer the essentials in a professional instrument, OR34 will follow you everywhere. Choose OR34 and go straight to the essentials. OR34 has been designed to handle day-to-day measurements. OR34 integrates the best of OROS' 15 years of experience in designing and manufacturing noise and vibration analyzers. This instrument contains the essential functions covering the entire measurement process in a compact unit. It addresses numerous application domains such as rotating machinery, industrial acoustics and structural analysis. Weighting less than 1.4 kg (3 lbs), OR34 is the lightest analyzer of its class. OR34 is ultra-portable and can be carried easily along with your laptop for intensive use. Its exceptional robustness makes it the instrument you can trust. OR34 is designed for professionals working in the field as well as in labs. Its rigorous design, based on high quality materials and electronics (aluminum case and independent power supply) ensures stable and accurate measurements in all situations. This makes OR34 the most reliable solution for mobile dynamic signal measurement and analysis. OR34 is based on OR3x technology, the breakthrough in dynamic measurement systems. Created by OROS for measurement efficiency, OR3x innovates in both hardware and software architectures.
Description
OR34 is the compact real-time multi-analyzer that integrates the best of noise & vibration analysis technology in an ultra mobile instrument. OR34 is the synthesis of the ultimate OR3x technology and OROS' wealth of experience in measurement. Designed to offer the essentials in a professional instrument, OR34 will follow you everywhere. Choose OR34 and go straight to the essentials. OR34 has been designed to handle day-to-day measurements. OR34 integrates the best of OROS' 15 years of experience in designing and manufacturing noise and vibration analyzers. This instrument contains the essential functions covering the entire measurement process in a compact unit. It addresses numerous application domains such as rotating machinery, industrial acoustics and structural analysis. Weighting less than 1.4 kg (3 lbs), OR34 is the lightest analyzer of its class. OR34 is ultra-portable and can be carried easily along with your laptop for intensive use. Its exceptional robustness makes it the instrument you can trust. OR34 is designed for professionals working in the field as well as in labs. Its rigorous design, based on high quality materials and electronics (aluminum case and independent power supply) ensures stable and accurate measurements in all situations. This makes OR34 the most reliable solution for mobile dynamic signal measurement and analysis. OR34 is based on OR3x technology, the breakthrough in dynamic measurement systems. Created by OROS for measurement efficiency, OR3x innovates in both hardware and software architectures.

Suppliers

Company
Product
Description
Supplier Links
Compact Multi-Analyzer - OR34 - OROS
Dulles, VA, USA
Compact Multi-Analyzer
OR34
Compact Multi-Analyzer OR34
OR34 is the compact real-time multi-analyzer that integrates the best of noise & vibration analysis technology in an ultra mobile instrument. OR34 is the synthesis of the ultimate OR3x technology and OROS' wealth of experience in measurement. Designed to offer the essentials in a professional instrument, OR34 will follow you everywhere. Choose OR34 and go straight to the essentials. OR34 has been designed to handle day-to-day measurements. OR34 integrates the best of OROS' 15 years of experience in designing and manufacturing noise and vibration analyzers. This instrument contains the essential functions covering the entire measurement process in a compact unit. It addresses numerous application domains such as rotating machinery, industrial acoustics and structural analysis. Weighting less than 1.4 kg (3 lbs), OR34 is the lightest analyzer of its class. OR34 is ultra-portable and can be carried easily along with your laptop for intensive use. Its exceptional robustness makes it the instrument you can trust. OR34 is designed for professionals working in the field as well as in labs. Its rigorous design, based on high quality materials and electronics (aluminum case and independent power supply) ensures stable and accurate measurements in all situations. This makes OR34 the most reliable solution for mobile dynamic signal measurement and analysis. OR34 is based on OR3x technology, the breakthrough in dynamic measurement systems. Created by OROS for measurement efficiency, OR3x innovates in both hardware and software architectures.

OR34 is the compact real-time multi-analyzer that integrates the best of noise & vibration analysis technology in an ultra mobile instrument. OR34 is the synthesis of the ultimate OR3x technology and OROS' wealth of experience in measurement. Designed to offer the essentials in a professional instrument, OR34 will follow you everywhere. Choose OR34 and go straight to the essentials. OR34 has been designed to handle day-to-day measurements. OR34 integrates the best of OROS' 15 years of experience in designing and manufacturing noise and vibration analyzers. This instrument contains the essential functions covering the entire measurement process in a compact unit. It addresses numerous application domains such as rotating machinery, industrial acoustics and structural analysis. Weighting less than 1.4 kg (3 lbs), OR34 is the lightest analyzer of its class. OR34 is ultra-portable and can be carried easily along with your laptop for intensive use. Its exceptional robustness makes it the instrument you can trust. OR34 is designed for professionals working in the field as well as in labs. Its rigorous design, based on high quality materials and electronics (aluminum case and independent power supply) ensures stable and accurate measurements in all situations. This makes OR34 the most reliable solution for mobile dynamic signal measurement and analysis. OR34 is based on OR3x technology, the breakthrough in dynamic measurement systems. Created by OROS for measurement efficiency, OR3x innovates in both hardware and software architectures.

Supplier's Site

Technical Specifications

  OROS
Product Category Sound Level Meters and Noise Dosimeters
Product Number OR34
Product Name Compact Multi-Analyzer
Meter Style Sound Level / Noise Dosimeter Combination
Frequency Response 2000 to 102400 Hz
Level Range 120 dB re 20µPa
Panel Computer Interface; Application Software Included
Ports Other Computer Interface
Unlock Full Specs
to access all available technical data

Similar Products

Class 2 Data Logging Sound Level Meter with Certificate - PCE-428 - PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Frequency Response 20 to 12500 Hz
Level Range 25 to 136 dB re 20µPa
View Details
Sound Level Meters - 1232337 - RS Components, Ltd.
Specs
Meter Style Sound Level Meter; Noise Dosimeter
Measurement Modes A-Weighted SPL
Equivalent Continuous Sound Level 70 to 140 dB
View Details
Entry level acoustic monitoring system for grinding machines - P1D AE - Marposs Corp
Specs
Meter Style Sound Level Meter
Frequency Response 1000000 Hz
View Details
Digital Sound Level Meter -  - EXAIR
Specs
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 35 to 130 dB re 20µPa
View Details