Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CURRENT SENSORS
ODG (ORIGIN DATA GLOBAL)
ZHTKD-16 50A/5V -- ELECTRICAL CURRENT SENSORS
ODG (Origin Data Global)
Electrical Current Sensors
ZHTKD-16 50A/5V
Description
50A 50Hz~60Hz Current Sense Transformers ROHS
ODG (Origin Data Global)
Done
Description
50A 50Hz~60Hz Current Sense Transformers ROHS
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Electrical Current Sensors
ZHTKD-16 50A/5V
Electrical Current Sensors
ZHTKD-16 50A/5V
50A 50Hz~60Hz Current Sense Transformers ROHS
50A 50Hz~60Hz Current Sense Transformers ROHS
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Current Sensors
Product Number
ZHTKD-16 50A/5V
Product Name
Electrical Current Sensors
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
50A Clamp-on Split-core Current Transducer/Sensor
BB-JC10F50-V
Specs
Current Type
AC Current
Mounting / Configuration
Clamp or Bolt On
Electrical Output
Voltage
View Details
3
suppliers
Sensata Technologies
Current Sensor
SFP203 Current Sensor
Specs
Operating Temperature
-40 to 257 F (-40 to 125 C)
Current
1000 amps
Power Requirements
DC Powered
View Details
Allegro MicroSystems Inc.
Current Sensors
CT220RMC-IS5
Specs
Mounting / Configuration
SC-74A, SOT-753
Electrical Output
Voltage; Outputs an analog current signal
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Isabellenhutte USA
DC Meter For Charging Infrastructure
IEM-DCC
Specs
Current Type
DC Current
Technology
Shunt-Based Measurement Method
Mounting / Configuration
Bar Bus Mounting
View Details