ODG (Origin Data Global) Microphones S08OB381-026

Description
Omni-directional -38dB 300次 62dB SMD-6P,3x3.8mm MEMS Microphones ROHS
Description
Omni-directional -38dB 300次 62dB SMD-6P,3x3.8mm MEMS Microphones ROHS

Suppliers

Company
Product
Description
Supplier Links
Microphones - S08OB381-026 - ODG (Origin Data Global)
Shenzhen, China
Microphones
S08OB381-026
Microphones S08OB381-026
Omni-directional -38dB 300次 62dB SMD-6P,3x3.8mm MEMS Microphones ROHS

Omni-directional -38dB 300次 62dB SMD-6P,3x3.8mm MEMS Microphones ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Microphone Chips
Product Number S08OB381-026
Product Name Microphones
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM68A130 - IM68A130 - Infineon Technologies AG
Specs
Function Audio
SN Ratio 68 dB
Features RoHS
View Details
Microphones - WM7121PIMSE/RV - 810948-WM7121PIMSE/RV - Win Source Electronics
Specs
Frequency Response 62 to 13000 Hz
Impedance 55 ohms
View Details
3 suppliers
Electret Condenser Microphone - EM-B6018P - Ningbo Best Group Co., Ltd.
Specs
Function Audio
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
View Details