Knowles Audio Products - Microphones SPC18P8LM4H-1

Description
Win Source Part Number: 1140756-SPC18P8LM4H- 1 Category: Audio Products>Microphones Type: MEMS (Silicon) Termination: Solder Pads Package: Tape & Reel Standard Package: 5,900 Voltage - Rated: 1.8 V Frequency Range: 25 Hz ~ 20 kHz Output Type: Digital, PDM Height (Max): 0.039" (1.00mm) Shape: Rectangular Current - Supply: 1.675 mA Direction: Omnidirectional Sensitivity: -26dB ±1dB @ 94dB SPL S/N Ratio: 65dB Voltage Range: 1.65 V ~ 3.6 V Port Location: Bottom Dimension: 0.138" L x 0.079" W (3.50mm x 2.00mm) Alternative Parts (Cross-Reference): SPC18P8LM4H1; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8518.10.8030 Mfr: Knowles Other Names: 423-SPC18P8LM4H-1CT, 423-SPC18P8LM4H-1TR, 423-SPC18P8LM4H-1DKR ,SPC18P8LM4H-1-8
Request a Quote Datasheet
Description
Win Source Part Number: 1140756-SPC18P8LM4H- 1 Category: Audio Products>Microphones Type: MEMS (Silicon) Termination: Solder Pads Package: Tape & Reel Standard Package: 5,900 Voltage - Rated: 1.8 V Frequency Range: 25 Hz ~ 20 kHz Output Type: Digital, PDM Height (Max): 0.039" (1.00mm) Shape: Rectangular Current - Supply: 1.675 mA Direction: Omnidirectional Sensitivity: -26dB ±1dB @ 94dB SPL S/N Ratio: 65dB Voltage Range: 1.65 V ~ 3.6 V Port Location: Bottom Dimension: 0.138" L x 0.079" W (3.50mm x 2.00mm) Alternative Parts (Cross-Reference): SPC18P8LM4H1; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8518.10.8030 Mfr: Knowles Other Names: 423-SPC18P8LM4H-1CT, 423-SPC18P8LM4H-1TR, 423-SPC18P8LM4H-1DKR ,SPC18P8LM4H-1-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Microphones - 1140756-SPC18P8LM4H-1 - Win Source Electronics
Laguna Hills, CA, United States
Audio Products - Microphones
1140756-SPC18P8LM4H-1
Audio Products - Microphones 1140756-SPC18P8LM4H-1
Win Source Part Number: 1140756-SPC18P8LM4H- 1 Category: Audio Products>Microphones Type: MEMS (Silicon) Termination: Solder Pads Package: Tape & Reel Standard Package: 5,900 Voltage - Rated: 1.8 V Frequency Range: 25 Hz ~ 20 kHz Output Type: Digital, PDM Height (Max): 0.039" (1.00mm) Shape: Rectangular Current - Supply: 1.675 mA Direction: Omnidirectional Sensitivity: -26dB ±1dB @ 94dB SPL S/N Ratio: 65dB Voltage Range: 1.65 V ~ 3.6 V Port Location: Bottom Dimension: 0.138" L x 0.079" W (3.50mm x 2.00mm) Alternative Parts (Cross-Reference): SPC18P8LM4H1; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8518.10.8030 Mfr: Knowles Other Names: 423-SPC18P8LM4H-1CT, 423-SPC18P8LM4H-1TR, 423-SPC18P8LM4H-1DKR ,SPC18P8LM4H-1-8

Win Source Part Number: 1140756-SPC18P8LM4H-1
Category: Audio Products>Microphones
Type: MEMS (Silicon)
Termination: Solder Pads
Package: Tape & Reel
Standard Package: 5,900
Voltage - Rated: 1.8 V
Frequency Range: 25 Hz ~ 20 kHz
Output Type: Digital, PDM
Height (Max): 0.039" (1.00mm)
Shape: Rectangular
Current - Supply: 1.675 mA
Direction: Omnidirectional
Sensitivity: -26dB ±1dB @ 94dB SPL
S/N Ratio: 65dB
Voltage Range: 1.65 V ~ 3.6 V
Port Location: Bottom
Dimension: 0.138" L x 0.079" W (3.50mm x 2.00mm)
Alternative Parts (Cross-Reference): SPC18P8LM4H1;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8518.10.8030
Mfr: Knowles
Other Names: 423-SPC18P8LM4H-1CT,423-SPC18P8LM4H-1TR,423-SPC18P8LM4H-1DKR,SPC18P8LM4H-1-8

Buy Now Datasheet
Shenzhen, China
Audio Products - Microphones
SPC18P8LM4H-1
Audio Products - Microphones SPC18P8LM4H-1
SILICON MICROPHONE

SILICON MICROPHONE

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Microphone Chips Audio Microphones
Product Number 1140756-SPC18P8LM4H-1 SPC18P8LM4H-1
Product Name Audio Products - Microphones Audio Products - Microphones
Frequency Response 25 to 20000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D128BV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-9745W-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers