Ningbo Best Group Co., Ltd. Electret Condenser Microphone EM-9750N

Description
Dimensions : 9.7x5.0mm Frequency range :100-16,000Hz Directivity :Noise canceling Standard operation voltage:1.5V Maximum operation voltage:10V Sensitivity reduction:Within-3dB at 1.5V S/N ratio :More than 60dB
Description
Dimensions : 9.7x5.0mm Frequency range :100-16,000Hz Directivity :Noise canceling Standard operation voltage:1.5V Maximum operation voltage:10V Sensitivity reduction:Within-3dB at 1.5V S/N ratio :More than 60dB

Suppliers

Company
Product
Description
Supplier Links
Electret Condenser Microphone - EM-9750N - Ningbo Best Group Co., Ltd.
315040, China
Electret Condenser Microphone
EM-9750N
Electret Condenser Microphone EM-9750N
Dimensions : 9.7x5.0mm Frequency range :100-16,000Hz Directivity :Noise canceling Standard operation voltage:1.5V Maximum operation voltage:10V Sensitivity reduction:Within-3dB at 1.5V S/N ratio :More than 60dB

Dimensions : 9.7x5.0mm
Frequency range :100-16,000Hz
Directivity :Noise canceling
Standard operation voltage:1.5V
Maximum operation voltage:10V
Sensitivity reduction:Within-3dB at 1.5V
S/N ratio :More than 60dB

Supplier's Site

Technical Specifications

  Ningbo Best Group Co., Ltd.
Product Category Audio Microphones
Product Number EM-9750N
Product Name Electret Condenser Microphone
Frequency Response 100 to 16000 Hz
Actual Size 0.3819 inch (9.7 mm)
Thickness / Height 0.1969 inch (5 mm)
SN Ratio 60 dB
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73D122V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Microphones - 287735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Electret Condenser Microphone - EM-9750U - Ningbo Best Group Co., Ltd.
Specs
Directivity Directional
Frequency Response 100 to 16000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details