ODG (Origin Data Global) Microphones LMD2718B261-OA1

Description
Omni-directional -26dB 63dB SMD-5P,2.8x1.9mm MEMS Microphones ROHS
Description
Omni-directional -26dB 63dB SMD-5P,2.8x1.9mm MEMS Microphones ROHS

Suppliers

Company
Product
Description
Supplier Links
Microphones LMD2718B261-OA1
Omni-directional -26dB 63dB SMD-5P,2.8x1.9mm MEMS Microphones ROHS

Omni-directional -26dB 63dB SMD-5P,2.8x1.9mm MEMS Microphones ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Microphone Chips
Product Number LMD2718B261-OA1
Product Name Microphones
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68A130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Function Audio; Measurement
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
Microphones - WM7236IMSE/RVTR-ND - DigiKey
Specs
Function Audio; Measurement
Directivity Omnidirectional
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphones - EK-29878-C05 - 777896-EK-29878-C05 - Win Source Electronics
Specs
Frequency Response 100 to 10000 Hz
View Details
Electret Condenser Microphone - EM-9750U - Ningbo Best Group Co., Ltd.
Specs
Function Audio
Directivity Directional
Frequency Response 100 to 16000 Hz
View Details