Knowles Audio Products-Microphones SPW0878LR5H-1

Description
Manufacturer: Knowles Category: Audio Products-Microphones Series: SiSonic™ SPW Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MEMS (Silicon) Output Type: Analog Termination: Solder Pads Height (Max): 0.042" (1.06mm) Size / Dimension: 0.122" L x 0.098" W (3.10mm x 2.50mm)
Request a Quote Datasheet
Description
Manufacturer: Knowles Category: Audio Products-Microphones Series: SiSonic™ SPW Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MEMS (Silicon) Output Type: Analog Termination: Solder Pads Height (Max): 0.042" (1.06mm) Size / Dimension: 0.122" L x 0.098" W (3.10mm x 2.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products-Microphones -  - Win Source Electronics
Laguna Hills, CA, United States
Audio Products-Microphones
Audio Products-Microphones
Manufacturer: Knowles Category: Audio Products-Microphones Series: SiSonic™ SPW Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MEMS (Silicon) Output Type: Analog Termination: Solder Pads Height (Max): 0.042" (1.06mm) Size / Dimension: 0.122" L x 0.098" W (3.10mm x 2.50mm)

Manufacturer: Knowles
Category: Audio Products-Microphones
Series: SiSonic™ SPW
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: MEMS (Silicon)
Output Type: Analog
Termination: Solder Pads
Height (Max): 0.042" (1.06mm)
Size / Dimension: 0.122" L x 0.098" W (3.10mm x 2.50mm)

Buy Now Datasheet
Shenzhen, China
Audio Products - Microphones
SPW0878LR5H-1
Audio Products - Microphones SPW0878LR5H-1
SILICON MICROPHONE

SILICON MICROPHONE

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Microphone Chips Audio Microphones
Product Number SPW0878LR5H-1
Product Name Audio Products-Microphones Audio Products - Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D128S - IM69D128S - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMOF-9767NS-40DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details