ODG (Origin Data Global) Microphones LMA3729T421-OA1

Description
Omni-directional -42dB 300次 58dB SMD-4P,3.8x3mm MEMS Microphones ROHS
Description
Omni-directional -42dB 300次 58dB SMD-4P,3.8x3mm MEMS Microphones ROHS

Suppliers

Company
Product
Description
Supplier Links
Microphones LMA3729T421-OA1
Omni-directional -42dB 300次 58dB SMD-4P,3.8x3mm MEMS Microphones ROHS

Omni-directional -42dB 300次 58dB SMD-4P,3.8x3mm MEMS Microphones ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Microphone Chips
Product Number LMA3729T421-OA1
Product Name Microphones
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D128S - IM69D128S - Infineon Technologies AG
Specs
Function Audio
SN Ratio 69 dB
Features RoHS; Digital
View Details
Microphones - WM7132PIMSE/RV - 806859-WM7132PIMSE/RV - Win Source Electronics
Specs
Frequency Response 62 to 12500 Hz
Impedance 55 ohms
View Details
3 suppliers
Electret Condenser Microphone - EM-4015(P) - Ningbo Best Group Co., Ltd.
Specs
Function Audio
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
View Details