Knowles Electronics, LLC. Microphones - EA-21986-000 EA-21986-000

Description
Manufacturer: Knowles Win Source Part Number: 766666-EA-21986-000 Series: EA Packaging: Bulk Type: Electret Condenser Termination: Solder Pads Impedance: 3.5 kOhm Frequency Range: 100Hz ~ 5kHz Output Type: Analog Shape: Rectangular Direction: Omnidirectional Sensitivity: -59dB ±3dB @ 74dB SPL Port Location: Top Categories: Audio Products Dimension: 0.219" L x 0.157" W (5.56mm x 3.99mm) Operating Supply Current: 50μA Height (Maximum): 0.089" (2.26mm) Voltage Rating DC: 1.3V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet
Description
Manufacturer: Knowles Win Source Part Number: 766666-EA-21986-000 Series: EA Packaging: Bulk Type: Electret Condenser Termination: Solder Pads Impedance: 3.5 kOhm Frequency Range: 100Hz ~ 5kHz Output Type: Analog Shape: Rectangular Direction: Omnidirectional Sensitivity: -59dB ±3dB @ 74dB SPL Port Location: Top Categories: Audio Products Dimension: 0.219" L x 0.157" W (5.56mm x 3.99mm) Operating Supply Current: 50μA Height (Maximum): 0.089" (2.26mm) Voltage Rating DC: 1.3V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - EA-21986-000 - 766666-EA-21986-000 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - EA-21986-000
766666-EA-21986-000
Microphones - EA-21986-000 766666-EA-21986-000
Manufacturer: Knowles Win Source Part Number: 766666-EA-21986-000 Series: EA Packaging: Bulk Type: Electret Condenser Termination: Solder Pads Impedance: 3.5 kOhm Frequency Range: 100Hz ~ 5kHz Output Type: Analog Shape: Rectangular Direction: Omnidirectional Sensitivity: -59dB ±3dB @ 74dB SPL Port Location: Top Categories: Audio Products Dimension: 0.219" L x 0.157" W (5.56mm x 3.99mm) Operating Supply Current: 50μA Height (Maximum): 0.089" (2.26mm) Voltage Rating DC: 1.3V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: Knowles
Win Source Part Number: 766666-EA-21986-000
Series: EA
Packaging: Bulk
Type: Electret Condenser
Termination: Solder Pads
Impedance: 3.5 kOhm
Frequency Range: 100Hz ~ 5kHz
Output Type: Analog
Shape: Rectangular
Direction: Omnidirectional
Sensitivity: -59dB ±3dB @ 74dB SPL
Port Location: Top
Categories: Audio Products
Dimension: 0.219" L x 0.157" W (5.56mm x 3.99mm)
Operating Supply Current: 50μA
Height (Maximum): 0.089" (2.26mm)
Voltage Rating DC: 1.3V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet
Microphones - EA-21986-000-ND - DigiKey
Thief River Falls, MN, United States
Microphones
EA-21986-000-ND
Microphones EA-21986-000-ND
100Hz ~ 5kHz Analog Microphone Electret Condenser Omnidirectional (-59dB ±3dB @ 74dB SPL) Solder Pads

100Hz ~ 5kHz Analog Microphone Electret Condenser Omnidirectional (-59dB ±3dB @ 74dB SPL) Solder Pads

Buy Now Datasheet
Sheung Wan, Hong Kong
Microphones
EA-21986-000
Microphones EA-21986-000
Microphones 5.56 X 3.98 X 2.21MM -61 SENS, 3S PORT

Microphones 5.56 X 3.98 X 2.21MM -61 SENS, 3S PORT

Buy Now Datasheet
Audio Products - Microphones - EA-21986-000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
EA-21986-000
Audio Products - Microphones EA-21986-000
MIC COND ANALOG OMNI -59DB

MIC COND ANALOG OMNI -59DB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones Audio Microphones Audio Microphones
Product Number 766666-EA-21986-000 EA-21986-000-ND EA-21986-000 EA-21986-000
Product Name Microphones - EA-21986-000 Microphones Microphones Audio Products - Microphones
Frequency Response 100 to 5000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128V - IM72D128V - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Unidirectional Microphones - U9752BA474LFP - Challenge Electronics
Specs
Directivity Directional
Frequency Response 100 to 10000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details