ODG (Origin Data Global) RF Filters LLP.2500.X.B.30

Description
LTCC LOW PASS FILTER FOR 2500MHZ
Datasheet
Description
LTCC LOW PASS FILTER FOR 2500MHZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LTCC LOW PASS FILTER FOR 2500MHZ

LTCC LOW PASS FILTER FOR 2500MHZ

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category RF Low Pass Filters
Product Number LLP.2500.X.B.30
Product Name RF Filters
Fc 2450 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Pass Filter - 5o2730220 - 5o.com
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 8000 MHz
Insertion Loss 1 dB
View Details
2500 MHz Suspended Stripline Low Pass Filter - AE2500SSL1035 - Anatech Electronics, Inc.
Specs
Fc 2500 MHz
Insertion Loss 1 to 1.5 dB
Return Loss 17 dB
View Details
RF Filters - 3157-ZX75LP-176-S+-ND - DigiKey
Specs
Bandwidth 176000 kHz
Insertion Loss 2 dB
Package Type Connectorized; Free Hanging (In-Line)
View Details
Low Pass Filters - NLF-2186-30 - kTB Solutions
Specs
Fc 1500 to 2186 MHz
Insertion Loss 2 dB
VSWR 1.6 :1
View Details