DC-170 MHz low pass filter designed for military, space, and commercial applications, available in N-F and SMA-F connector variants with a pass band insertion loss of 0.5 dB max, VSWR of 1.3 max, and 45 dB rejection at 500 to 2000 MHz, operating temperature range from -40 to +85 °C, power handling of 100 W, and mechanical dimensions of 90.0 mm length, 42.0 mm width, and 22.0 mm height.
DC-170MHz – Low Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYLPF9080A |
| Product Name | DC-170MHz – Low Pass Filter |
| Filter Type | Low Pass |
| Operating Temperature | -10 to 70 C (14 to 158 F) |
| Fc | 4500 MHz |
| Bandwidth | 850000 to 865000 kHz |