The 5o2750380 is a low pass filter designed for wireless communication, audio, image, biomedical, and radar applications, with a frequency range of DC to 2.0 GHz and insertion loss of 0.7 dB up to 1.9 GHz and 1.2 dB from 1.9 to 2.0 GHz. It provides 50 dB rejection at 2.3 to 2.4 GHz, features a 50 Ω impedance, SMA female connector, and handles up to 30 W power. The device measures 50 × 38 × 12 mm and operates from -40 °C to +85 °C, with a storage temperature range of -55 °C to +125 °C. It is housed in a black enclosure and includes a one-year standard warranty.
Frequency range up to 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o2750380 |
| Product Name | Low Pass Filter |
| Filter Type | Low Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 0.0 to 2000 MHz |