HDK-3608BB-BOX4 -- SPEAKERS
ODG (Origin Data Global)
Speakers
HDK-3608BB-BOX4
Description
8次 1W Speakers ROHS
Description
8次 1W Speakers ROHS
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
HDK-3608BB-BOX4 |
|
Product Name
|
Speakers |
Unlock Full Specs
to access all available technical data
Similar Products
SPL
118 dB
Nominal Power
0.0150 watts
Impedance
150 ohms
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Features
Outdoor
SPL
120 dB
Size
17.00 inch (432 mm)
View Details
Milwaukee Electric Tool Corporation
Features
Outdoor; Wireless
Maximum Power
40 watts
Application
MusicAudio
View Details
Ningbo Best Group Co., Ltd.
SPL
87 dB
Nominal Power
10 watts
Maximum Power
15 watts
View Details