HDK-302008ZA-1C -- SPEAKERS
ODG (Origin Data Global)
Speakers
HDK-302008ZA-1C
Description
8次 1.5W Speakers ROHS
Description
8次 1.5W Speakers ROHS
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
HDK-302008ZA-1C |
|
Product Name
|
Speakers |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Features
Outdoor
SPL
86 to 105 dB
Size
2.44 inch (62 mm)
View Details
Milwaukee Electric Tool Corporation
Features
Outdoor; Wireless
Maximum Power
40 watts
Application
MusicAudio
View Details
Ningbo Best Group Co., Ltd.
SPL
90 dB
Nominal Power
0.5000 watts
Maximum Power
0.5000 watts
View Details