HDK-2008AA-1C10 -- SPEAKERS
ODG (Origin Data Global)
Speakers
HDK-2008AA-1C10
Description
8次 1W Speakers ROHS
Description
8次 1W Speakers ROHS
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
HDK-2008AA-1C10 |
|
Product Name
|
Speakers |
Unlock Full Specs
to access all available technical data
Similar Products
SPL
87 dB
Impedance
8 ohms
Size
0.79 inch (20 mm)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Knowles Electronics, LLC.
Impedance
130 ohms
Sensitivity
100 dB
Size
0.20 inch (5 mm)
View Details
Nominal Power
350 watts
Impedance
4 ohms
Size
13.50 inch (343 mm)
View Details