HDK-1508ZA-4W11 -- SPEAKERS
ODG (Origin Data Global)
Speakers
HDK-1508ZA-4W11
Description
SMD,D=15mm Speakers ROHS
Description
SMD,D=15mm Speakers ROHS
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
HDK-1508ZA-4W11 |
|
Product Name
|
Speakers |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
120 dB
Nominal Power
15 watts
Size
12.40 inch (315 mm)
View Details
Nominal Power
3 watts
Impedance
8 ohms
Sensitivity
82 dB
View Details
Knowles Electronics, LLC.
Impedance
57 ohms
Sensitivity
91 dB
Size
0.20 inch (5 mm)
View Details