HDK-1508EA-12C1 -- SPEAKERS
ODG (Origin Data Global)
Speakers
HDK-1508EA-12C1
Description
8次 500mW Speakers ROHS
Description
8次 500mW Speakers ROHS
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
HDK-1508EA-12C1 |
|
Product Name
|
Speakers |
Unlock Full Specs
to access all available technical data
Similar Products
SPL
82 dB
Nominal Power
0.1000 watts
Impedance
8 ohms
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Features
Outdoor
SPL
97 dB
Size
5.50 inch (140 mm)
View Details
Nominal Power
50 watts
Sensitivity
88.4 dB
Resonance Frequency
51 Hz
View Details
2 suppliers