Tymphany Corporation SLS Woofer, 5.25" (130 mm), paper cone, steel basket, 4 ohm SLS-P830945

Description
Peerless Gold Woofers (SLS-P830945) SLS Woofer, 5.25" (130 mm), paper cone, steel basket, 4 ohm
Request a Quote Datasheet
Description
Peerless Gold Woofers (SLS-P830945) SLS Woofer, 5.25" (130 mm), paper cone, steel basket, 4 ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SLS Woofer, 5.25
Cupertino, CA, USA
SLS Woofer, 5.25" (130 mm), paper cone, steel basket, 4 ohm
SLS-P830945
SLS Woofer, 5.25" (130 mm), paper cone, steel basket, 4 ohm SLS-P830945
Peerless Gold Woofers (SLS-P830945) SLS Woofer, 5.25" (130 mm), paper cone, steel basket, 4 ohm

Peerless Gold Woofers (SLS-P830945)
SLS Woofer, 5.25" (130 mm), paper cone, steel basket, 4 ohm

Supplier's Site
Speakers - SLS-P830945-ND - DigiKey
Thief River Falls, MN, United States
3.44 Ohms Woofer Speaker 50W 20Hz ~ 20kHz Top Round

3.44 Ohms Woofer Speaker 50W 20Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  Tymphany Corporation DigiKey
Product Category Speakers Speakers
Product Number SLS-P830945 SLS-P830945-ND
Product Name SLS Woofer, 5.25" (130 mm), paper cone, steel basket, 4 ohm Speakers
Nominal Power 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7755031 - RS Components, Ltd.
Specs
Impedance 50 ohms
Size 1.97 inch (50 mm)
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
Horn Speaker - FBHS6676 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 92 dB
Nominal Power 15 watts
Maximum Power 15 watts
View Details