HDK-1008RA-2W -- SPEAKERS
ODG (Origin Data Global)
Speakers
HDK-1008RA-2W
Description
8次 500mW Speakers ROHS
Description
8次 500mW Speakers ROHS
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
HDK-1008RA-2W |
|
Product Name
|
Speakers |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
110 dB
Nominal Power
15 watts
Size
8.23 inch (209 mm)
View Details
Nominal Power
75 watts
Sensitivity
86.7 dB
Resonance Frequency
42 Hz
View Details
2 suppliers
Nominal Power
600 watts
Impedance
2 ohms
Size
13.50 inch (343 mm)
View Details