RS Components, Ltd. Speakers 1976432

Description
4 Ohm, 4" (10cm) fullrange waterproof sp
Request a Quote
Description
4 Ohm, 4" (10cm) fullrange waterproof sp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Speakers - 1976432 - RS Components, Ltd.
Corby, Northants, United Kingdom
Speakers
1976432
Speakers 1976432
4 Ohm, 4" (10cm) fullrange waterproof sp

4 Ohm, 4" (10cm) fullrange waterproof sp

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 1976432
Product Name Speakers
Size 5.20 inch (132 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526957 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Frequency Response 20000 Hz
Size 0.26 inch (6 mm)
View Details
Speakers - 526839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
Speakers - 527037 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 106 dB
Impedance 8 ohms
Frequency Response 16 Hz
View Details
Speakers - 526950 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 4 ohms
View Details