Tymphany Corporation SLS Woofer, 6.5" (165 mm), paper cone, steel basket, 4 ohm SLS-P830946

Description
Peerless Gold Woofers (SLS-P830946) SLS Woofer, 6.5" (165 mm), paper cone, steel basket, 4 ohm
Request a Quote Datasheet
Description
Peerless Gold Woofers (SLS-P830946) SLS Woofer, 6.5" (165 mm), paper cone, steel basket, 4 ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SLS Woofer, 6.5
Cupertino, CA, USA
SLS Woofer, 6.5" (165 mm), paper cone, steel basket, 4 ohm
SLS-P830946
SLS Woofer, 6.5" (165 mm), paper cone, steel basket, 4 ohm SLS-P830946
Peerless Gold Woofers (SLS-P830946) SLS Woofer, 6.5" (165 mm), paper cone, steel basket, 4 ohm

Peerless Gold Woofers (SLS-P830946)
SLS Woofer, 6.5" (165 mm), paper cone, steel basket, 4 ohm

Supplier's Site
Speakers - SLS-P830946-ND - DigiKey
Thief River Falls, MN, United States
3.64 Ohms Woofer Speaker 75W 20Hz ~ 1kHz Top Round

3.64 Ohms Woofer Speaker 75W 20Hz ~ 1kHz Top Round

Buy Now Datasheet

Technical Specifications

  Tymphany Corporation DigiKey
Product Category Speakers Speakers
Product Number SLS-P830946 SLS-P830946-ND
Product Name SLS Woofer, 6.5" (165 mm), paper cone, steel basket, 4 ohm Speakers
Nominal Power 75 watts
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 7755041 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.24 inch (57 mm)
View Details
NE Subwoofer, 8
Specs
Nominal Power 160 watts
Sensitivity 88.6 dB
Resonance Frequency 32 Hz
View Details