ODG (Origin Data Global) Microphones 5171N32-U

Description
Microphone Preamplifiers High-Perform Digital Pre-Amp Controller
Datasheet
Description
Microphone Preamplifiers High-Perform Digital Pre-Amp Controller
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 5171N32-U - ODG (Origin Data Global)
Shenzhen, China
Microphones
5171N32-U
Microphones 5171N32-U
Microphone Preamplifiers High-Perform Digital Pre-Amp Controller

Microphone Preamplifiers High-Perform Digital Pre-Amp Controller

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Microphone Chips
Product Number 5171N32-U
Product Name Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128VV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Function Audio; Measurement
Directivity Omnidirectional
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Omnidirectional, Top-ported, PDM Digital Output MEMS Microphone. - FB4737 - Ningbo Best Group Co., Ltd.
Specs
Function Audio
Directivity Omnidirectional
SN Ratio 57 dB
View Details
Microphones - EA-21986-000 - 766666-EA-21986-000 - Win Source Electronics
Specs
Frequency Response 100 to 5000 Hz
Impedance 3500 ohms
View Details
4 suppliers
High Performance SoundWire Microphone - CS7257B - Cirrus Logic, Inc.
Specs
Function Audio
Sensitivity -36 mV/Pa (-248207 mV/psi)
SN Ratio 62 to 66 dB
View Details