Oriental Motor USA Gear Head 2GN9KA

Description
GEARHEAD, PARALLEL SHAFT, 9:1 RATIO,PARALLEL SHAFT GEARHEAD, 5/16 INCH OUTPUT SHAFT DIAMETER. FREE 2 YEAR RADWELL WARRANTY
Description
GEARHEAD, PARALLEL SHAFT, 9:1 RATIO,PARALLEL SHAFT GEARHEAD, 5/16 INCH OUTPUT SHAFT DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 4834126 - Radwell International
Willingboro, NJ, United States
Gear Head
4834126
Gear Head 4834126
GEARHEAD, PARALLEL SHAFT, 9:1 RATIO,PARALLEL SHAFT GEARHEAD, 5/16 INCH OUTPUT SHAFT DIAMETER. FREE 2 YEAR RADWELL WARRANTY

GEARHEAD, PARALLEL SHAFT, 9:1 RATIO,PARALLEL SHAFT GEARHEAD, 5/16 INCH OUTPUT SHAFT DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 4834126
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

R13 Sleeve Bearing Mini Motor Gearhead - R13-0-5.5 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 5.5 (X : 1)
View Details
GB12 60:1 Composite - GB12-60C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 177 In-lbs (204 kg-cm)
View Details
Spur Gearheads Series 08/3 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 650 (X : 1)
View Details
KHK KBX-101T, T Type, Size 10, Right Angle, KBX Bevel Box - kbx-101t - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 1.1 lbs (0.4998 kg)
View Details