FAULHABER MICROMO Spur Gearheads Series 08/3 Zero Backlash Series 08/3 Zero Backlash

Description
Zero backlash spur gearheads All steel construction Preloaded gearheads
Request a Quote
Description
Zero backlash spur gearheads All steel construction Preloaded gearheads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Zero backlash spur gearheads with all-metal housing and geartrain, designed for continuous operation up to 8,000 min⁻¹ and torque up to 15 mNm. Available in configurations with 6 to 9 gear stages, offering reduction ratios from 120:1 to 1,518:1, with length between 18.8 mm and 24.2 mm excluding the motor. Mass ranges from 4.5 g to 5.7 g. Radial shaft load maximum is 5 N, axial shaft load maximum is 3 N. Radial and axial shaft play are limited to 0.06 mm and 0.05 mm respectively. Operating temperature range is -30 to +100 °C. Bearings on output shaft are ball bearings. Intermittent torque is 25 mNm. Backlash at no-load is 0 °. Length with motor varies by motor type: 34.7 mm to 48.3 mm depending on the motor model. These gearheads are available only with motors mounted.

Datasheet Summary
Powered by GS/AI

Zero backlash spur gearheads with all-metal housing and geartrain, designed for continuous operation up to 8,000 min⁻¹ and torque up to 15 mNm. Available in configurations with 6 to 9 gear stages, offering reduction ratios from 120:1 to 1,518:1, with length between 18.8 mm and 24.2 mm excluding the motor. Mass ranges from 4.5 g to 5.7 g. Radial shaft load maximum is 5 N, axial shaft load maximum is 3 N. Radial and axial shaft play are limited to 0.06 mm and 0.05 mm respectively. Operating temperature range is -30 to +100 °C. Bearings on output shaft are ball bearings. Intermittent torque is 25 mNm. Backlash at no-load is 0 °. Length with motor varies by motor type: 34.7 mm to 48.3 mm depending on the motor model. These gearheads are available only with motors mounted.

Suppliers

Company
Product
Description
Supplier Links
Spur Gearheads Series 08/3 Zero Backlash -  - FAULHABER MICROMO
Clearwater, FL, United States
Spur Gearheads Series 08/3 Zero Backlash
Spur Gearheads Series 08/3 Zero Backlash
Zero backlash spur gearheads All steel construction Preloaded gearheads

Zero backlash spur gearheads
All steel construction
Preloaded gearheads

Buy Now Datasheet
Spur Gearheads Series 08/3 Zero Backlash -  - FAULHABER MICROMO
Clearwater, FL, United States
Spur Gearheads Series 08/3 Zero Backlash
Spur Gearheads Series 08/3 Zero Backlash
Zero backlash spur gearheads All steel construction Preloaded gearheads

Zero backlash spur gearheads
All steel construction
Preloaded gearheads

Buy Now Datasheet
Spur Gearheads Series 08/3 Zero Backlash -  - FAULHABER MICROMO
Clearwater, FL, United States
Spur Gearheads Series 08/3 Zero Backlash
Spur Gearheads Series 08/3 Zero Backlash
Zero backlash spur gearheads All steel construction Preloaded gearheads

Zero backlash spur gearheads
All steel construction
Preloaded gearheads

Buy Now Datasheet
Spur Gearheads Series 08/3 Zero Backlash -  - FAULHABER MICROMO
Clearwater, FL, United States
Spur Gearheads Series 08/3 Zero Backlash
Spur Gearheads Series 08/3 Zero Backlash
Zero backlash spur gearheads All steel construction Preloaded gearheads

Zero backlash spur gearheads
All steel construction
Preloaded gearheads

Buy Now Datasheet

Technical Specifications

  FAULHABER MICROMO FAULHABER MICROMO FAULHABER MICROMO FAULHABER MICROMO
Product Category Gearboxes and Gearheads Gearboxes and Gearheads Gearboxes and Gearheads Gearboxes and Gearheads
Product Name Spur Gearheads Series 08/3 Zero Backlash Spur Gearheads Series 08/3 Zero Backlash Spur Gearheads Series 08/3 Zero Backlash Spur Gearheads Series 08/3 Zero Backlash
Gearing Spur Spur Spur Spur
Operating Temperature -22 to 212 F (-30 to 100 C) -22 to 212 F (-30 to 100 C) -22 to 212 F (-30 to 100 C) -22 to 212 F (-30 to 100 C)
Gear Ratio 650 (X : 1) 279 (X : 1) 120 (X : 1) 1518 (X : 1)
Rated Output Torque 0.1327 In-lbs (0.1531 kg-cm) 0.1327 In-lbs (0.1531 kg-cm) 0.1327 In-lbs (0.1531 kg-cm) 0.1327 In-lbs (0.1531 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gearheads Series 15/5 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 6.3 (X : 1)
View Details
Spur Gearheads Series 16A -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 76 (X : 1)
View Details
Planetary Gearheads Series 08/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 4 (X : 1)
View Details
Planetary Gearheads Series 14/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 14 (X : 1)
View Details