Portescap R13 Sleeve Bearing Mini Motor Gearhead R13-0-5.5

Description
R13 Sleeve Bearing Mini Motor Gearhead R13 (Sleeve Bearing) Our R13 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications having higher radial loads. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5.5:1 to 915:1 Rated torque 0.25 Nm Compact design Customization as per application needs Sleeve and ball bearings options available
Request a Quote
Description
R13 Sleeve Bearing Mini Motor Gearhead R13 (Sleeve Bearing) Our R13 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications having higher radial loads. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5.5:1 to 915:1 Rated torque 0.25 Nm Compact design Customization as per application needs Sleeve and ball bearings options available
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R13-0-5.5 is a planetary gearhead with a 5.5:1 reduction ratio and a rated output torque of 0.25 Nm, designed for compact, precision motion applications. It features a sleeve bearing and a 13 mm diameter housing with a 9.5 mm output shaft. The unit is 14.5 mm in length and weighs 6 g. It supports a maximum input speed of 7,500 rpm and operates within a temperature range of -30 to +65 °C. Backlash is 1.25° at no-load and 2° at 0.3 Nm output torque. Maximum radial force at 8 mm from the mounting face is 5 N, and maximum axial force is 8 N. The gearhead is compatible with Portescap motors such as the 13N and 12G.

Datasheet Summary
Powered by GS/AI

The R13-0-5.5 is a planetary gearhead with a 5.5:1 reduction ratio and a rated output torque of 0.25 Nm, designed for compact, precision motion applications. It features a sleeve bearing and a 13 mm diameter housing with a 9.5 mm output shaft. The unit is 14.5 mm in length and weighs 6 g. It supports a maximum input speed of 7,500 rpm and operates within a temperature range of -30 to +65 °C. Backlash is 1.25° at no-load and 2° at 0.3 Nm output torque. Maximum radial force at 8 mm from the mounting face is 5 N, and maximum axial force is 8 N. The gearhead is compatible with Portescap motors such as the 13N and 12G.

Suppliers

Company
Product
Description
Supplier Links
R13 Sleeve Bearing Mini Motor Gearhead - R13-0-5.5 - Portescap
West Chester, PA, United States
R13 Sleeve Bearing Mini Motor Gearhead
R13-0-5.5
R13 Sleeve Bearing Mini Motor Gearhead R13-0-5.5
R13 Sleeve Bearing Mini Motor Gearhead R13 (Sleeve Bearing) Our R13 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications having higher radial loads. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5.5:1 to 915:1 Rated torque 0.25 Nm Compact design Customization as per application needs Sleeve and ball bearings options available

R13 Sleeve Bearing Mini Motor Gearhead

R13 (Sleeve Bearing)

Our R13 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications having higher radial loads.

Product Highlights

  • For additional ratios, please download the specification pdf from the resources tab below
  • High-precision performance at a competitive price point
  • Reduction ratio of 5.5:1 to 915:1
  • Rated torque 0.25 Nm
  • Compact design
  • Customization as per application needs
  • Sleeve and ball bearings options available
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Gearboxes and Gearheads
Product Number R13-0-5.5
Product Name R13 Sleeve Bearing Mini Motor Gearhead
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 5.5 (X : 1)
Rated Output Torque 4.42 In-lbs (5.1 kg-cm)
Maximum Input Speed 7500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

B16 Ball Bearing Mini Motor Gearhead - B16-2R-0-243 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 243 (X : 1)
View Details
R32HT Ball Bearing Mini Motor Gearhead - R32HT-2R-0-190 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 190 (X : 1)
View Details
B16 Ball Bearing Mini Motor Gearhead - B16-2R-0-405 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 405 (X : 1)
View Details
R22 Sleeve Bearing Mini Motor Gearhead - R22-0-1090 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 1090 (X : 1)
View Details