parvalux by maxon GB12 60:1 Composite GB12-60C

Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The Parvalux GB12 is a right-angle, worm wheel gearbox. With available ratios ranging from 12.5 – 75:1, it offers a wide range of output speeds and a capability of up to 30 Nm torque in continuous operation and 48 Nm in intermittent operation. The GB12 gearbox is available with both composite and bronze gears, offering efficiencies of up to 85%. It is also perfectly suited for use with a range of Parvalux PMDC and BLDC motors, with the 15:1, 30:1 and 60:1 bronze gear variants also available from our modular range. These are ready for online purchase and rapid turn-around on orders of up to 10 pieces.
Request a Quote
Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The Parvalux GB12 is a right-angle, worm wheel gearbox. With available ratios ranging from 12.5 – 75:1, it offers a wide range of output speeds and a capability of up to 30 Nm torque in continuous operation and 48 Nm in intermittent operation. The GB12 gearbox is available with both composite and bronze gears, offering efficiencies of up to 85%. It is also perfectly suited for use with a range of Parvalux PMDC and BLDC motors, with the 15:1, 30:1 and 60:1 bronze gear variants also available from our modular range. These are ready for online purchase and rapid turn-around on orders of up to 10 pieces.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
GB12 60:1 Composite - GB12-60C - parvalux by maxon
Taunton, MA, United States
GB12 60:1 Composite
GB12-60C
GB12 60:1 Composite GB12-60C
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The Parvalux GB12 is a right-angle, worm wheel gearbox. With available ratios ranging from 12.5 – 75:1, it offers a wide range of output speeds and a capability of up to 30 Nm torque in continuous operation and 48 Nm in intermittent operation. The GB12 gearbox is available with both composite and bronze gears, offering efficiencies of up to 85%. It is also perfectly suited for use with a range of Parvalux PMDC and BLDC motors, with the 15:1, 30:1 and 60:1 bronze gear variants also available from our modular range. These are ready for online purchase and rapid turn-around on orders of up to 10 pieces.

Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options.

The Parvalux GB12 is a right-angle, worm wheel gearbox. With available ratios ranging from 12.5 – 75:1, it offers a wide range of output speeds and a capability of up to 30 Nm torque in continuous operation and 48 Nm in intermittent operation. The GB12 gearbox is available with both composite and bronze gears, offering efficiencies of up to 85%. It is also perfectly suited for use with a range of Parvalux PMDC and BLDC motors, with the 15:1, 30:1 and 60:1 bronze gear variants also available from our modular range. These are ready for online purchase and rapid turn-around on orders of up to 10 pieces.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category Gearboxes and Gearheads
Product Number GB12-60C
Product Name GB12 60:1 Composite
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 177 In-lbs (204 kg-cm)
Backlash 10 to 25 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

GB36 6:1 Spur / 4:1 Worm Composite - GB36-6S4W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 24 (X : 1)
Rated Output Torque 79.65 In-lbs (91.84 kg-cm)
View Details
SIS 303:1 Composite - SIS-303C - parvalux by maxon
Specs
Gearing Spur
Gear Ratio 303 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details
GB65 160:1 Steel / Bronze - GB65-160SB - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 160 (X : 1)
Rated Output Torque 1062 In-lbs (1224 kg-cm)
View Details
GB65 80:1 Steel / Bronze - GB65-80SB - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 80 (X : 1)
Rated Output Torque 1062 In-lbs (1224 kg-cm)
View Details