Orange Research, Inc. Loop-Powered Flow Transmitter

Description
Features Two-wire connection 2% FS accuracy With or without indicators Our new two-wire, loop-powered transmitter offers users more flexibility. Because there is no need to bring external power to the unit, installation time and cost are reduced. Offered on: >> Differential pressure (with indicator option) >> Flow (with indicator option) A 4-20 mA (two wire) output is available for loop-powered installations, which offers the user the most savings in installation. A 0-5 VDC (three or four wire) output also is available as standard. The input voltage is 9-35 VDC. The transmitters are built on the same pressure body as our high line pressure (to 5,000 psi) gauges and switches. Select from many different pressure ranges (0-5" H2O to 0-1000 psid) and flow ranges (0-1 GPM to 0-10 GPM). Built for difficult industrial applications, a weatherproof enclosure protects the electronics with Class 1, Div. 1&2, Nema 4X and IP65 ratings. A 7/8" (22 mm) knockout is standard for 1/2" conduit connections.
Description
Features Two-wire connection 2% FS accuracy With or without indicators Our new two-wire, loop-powered transmitter offers users more flexibility. Because there is no need to bring external power to the unit, installation time and cost are reduced. Offered on: >> Differential pressure (with indicator option) >> Flow (with indicator option) A 4-20 mA (two wire) output is available for loop-powered installations, which offers the user the most savings in installation. A 0-5 VDC (three or four wire) output also is available as standard. The input voltage is 9-35 VDC. The transmitters are built on the same pressure body as our high line pressure (to 5,000 psi) gauges and switches. Select from many different pressure ranges (0-5" H2O to 0-1000 psid) and flow ranges (0-1 GPM to 0-10 GPM). Built for difficult industrial applications, a weatherproof enclosure protects the electronics with Class 1, Div. 1&2, Nema 4X and IP65 ratings. A 7/8" (22 mm) knockout is standard for 1/2" conduit connections.

Suppliers

Company
Product
Description
Supplier Links
Loop-Powered Flow Transmitter -  - Orange Research, Inc.
Milford, CT, USA
Loop-Powered Flow Transmitter
Loop-Powered Flow Transmitter
Features Two-wire connection 2% FS accuracy With or without indicators Our new two-wire, loop-powered transmitter offers users more flexibility. Because there is no need to bring external power to the unit, installation time and cost are reduced. Offered on: >> Differential pressure (with indicator option) >> Flow (with indicator option) A 4-20 mA (two wire) output is available for loop-powered installations, which offers the user the most savings in installation. A 0-5 VDC (three or four wire) output also is available as standard. The input voltage is 9-35 VDC. The transmitters are built on the same pressure body as our high line pressure (to 5,000 psi) gauges and switches. Select from many different pressure ranges (0-5" H2O to 0-1000 psid) and flow ranges (0-1 GPM to 0-10 GPM). Built for difficult industrial applications, a weatherproof enclosure protects the electronics with Class 1, Div. 1&2, Nema 4X and IP65 ratings. A 7/8" (22 mm) knockout is standard for 1/2" conduit connections.

Features

  • Two-wire connection
  • 2% FS accuracy
  • With or without indicators

Our new two-wire, loop-powered transmitter offers users more flexibility. Because there is no need to bring external power to the unit, installation time and cost are reduced.

Offered on:

>> Differential pressure (with indicator option)

>> Flow (with indicator option)

A 4-20 mA (two wire) output is available for loop-powered installations, which offers the user the most savings in installation. A 0-5 VDC (three or four wire) output also is available as standard. The input voltage is 9-35 VDC.

The transmitters are built on the same pressure body as our high line pressure (to 5,000 psi) gauges and switches. Select from many different pressure ranges (0-5" H2O to 0-1000 psid) and flow ranges (0-1 GPM to 0-10 GPM).

Built for difficult industrial applications, a weatherproof enclosure protects the electronics with Class 1, Div. 1&2, Nema 4X and IP65 ratings. A 7/8" (22 mm) knockout is standard for 1/2" conduit connections.

Supplier's Site

Technical Specifications

  Orange Research, Inc.
Product Category Liquid Flow Meters
Product Name Loop-Powered Flow Transmitter
Meter Technology Venturi Tube
Approvals Class 1, Div. 1&2, Nema 4X, IP65 ratings
Process Media Type Liquid
Operating Pressure 0.0 to 1000 psi (0.0 to 704 m H2O)
Meter Type Volumetric Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

ND Flow Sensor -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Turbine
Product Standards RoHS
Process Media Type Liquid
View Details
PETRO 3003 LPG - lpg-delivery-propane-butane - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 10.56 to 264.00 GPM (40 to 1000 L/min)
View Details
Flow Sensors - 3610228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 99.93 psi (70.33 m H2O)
Gas Volumetric Flow Rate 0.1412 to 1.27 SCFM (0.2401 to 2.16 m³/hr)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details