Georg Fischer Piping Systems Ltd Measurement - Flow - variable-area-Flow-meter 198806527

Description
NaOH 30% l/h
Request a Quote
Description
NaOH 30% l/h
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part is a variable area flow meter for NaOH 30% with a nominal pipe size of 25 mm and a scale range of 3.0 to 55.0 l/h. It has a 1 inch thread connection and is part of the SK 70 / 700 series. The physical dimensions and mounting style are not specified.

Datasheet Summary
Powered by GS/AI

The part is a variable area flow meter for NaOH 30% with a nominal pipe size of 25 mm and a scale range of 3.0 to 55.0 l/h. It has a 1 inch thread connection and is part of the SK 70 / 700 series. The physical dimensions and mounting style are not specified.

Suppliers

Company
Product
Description
Supplier Links
Measurement - Flow - variable-area-Flow-meter - 198806527 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Measurement - Flow - variable-area-Flow-meter
198806527
Measurement - Flow - variable-area-Flow-meter 198806527
NaOH 30% l/h

NaOH 30% l/h

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Liquid Flow Meters
Product Number 198806527
Product Name Measurement - Flow - variable-area-Flow-meter
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - variable-area-Flow-meter - 199335151 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 13.20 to 132.00 GPM (50 to 500 L/min)
View Details
Measurement - Flow - magmeters - 159001257 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Measurement - Flow - variable-area-Flow-meter - 198801969 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.22 to 2.20 GPM (0.8333 to 8.33 L/min)
View Details
Measurement - Flow - variable-area-Flow-meter - 199335861 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.22 to 2.20 GPM (0.8333 to 8.33 L/min)
View Details