Opto 22 Fuse Holder; Fuse Holder Type Opto 22 SNAP-MODFUSEHLDRB

Description
FUSE HOLDER; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:4A; Fuse Size Held:-; Holder Terminals:-; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:4A; Fuse Size Held:-; Holder Terminals:-; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder; Fuse Holder Type Opto 22 - 16F3661 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder; Fuse Holder Type Opto 22
16F3661
Fuse Holder; Fuse Holder Type Opto 22 16F3661
FUSE HOLDER; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:4A; Fuse Size Held:-; Holder Terminals:-; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes

FUSE HOLDER; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:4A; Fuse Size Held:-; Holder Terminals:-; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 16F3661
Product Name Fuse Holder; Fuse Holder Type Opto 22
Normal Operating Current 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Carrier for North American Fuse - 80910300 - Interpower
Specs
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Fuse Blocks - VFPTF18SMD -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Circuit Protection Fuseholders -  - Win Source Electronics
Specs
Normal Operating Current 16 amps
Mounting Through Hole
View Details
3 suppliers