SCHURTER Inc Circuit Protection Fuseholders 3101.005

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: SCHURTER Inc. Category: Circuit Protection Fuseholders Series: FPG5 Package: Bulk Product Status: Active Mounting Type: Through Hole Fuse Size: 0.197" Dia x 0.787" L (5mm x 20mm) Current Rating (Amps): 16 A For Use With/Related Products: 5mm x 20mm
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: SCHURTER Inc. Category: Circuit Protection Fuseholders Series: FPG5 Package: Bulk Product Status: Active Mounting Type: Through Hole Fuse Size: 0.197" Dia x 0.787" L (5mm x 20mm) Current Rating (Amps): 16 A For Use With/Related Products: 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection Fuseholders -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection Fuseholders
Circuit Protection Fuseholders
Alternative Parts (Cross-Reference): Cross Manufacturer: SCHURTER Inc. Category: Circuit Protection Fuseholders Series: FPG5 Package: Bulk Product Status: Active Mounting Type: Through Hole Fuse Size: 0.197" Dia x 0.787" L (5mm x 20mm) Current Rating (Amps): 16 A For Use With/Related Products: 5mm x 20mm

Alternative Parts (Cross-Reference): Cross
Manufacturer: SCHURTER Inc.
Category: Circuit Protection Fuseholders
Series: FPG5
Package: Bulk
Product Status: Active
Mounting Type: Through Hole
Fuse Size: 0.197" Dia x 0.787" L (5mm x 20mm)
Current Rating (Amps): 16 A
For Use With/Related Products: 5mm x 20mm

Buy Now Datasheet
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter - 84K0267 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter
84K0267
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter 84K0267
FUSE HOLDER, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:FPG5 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:FPG5 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Hldr; 250 V; 10 A; Thermoplastic; FPG; PCB Mount; 32 mm L x 12.5 mm Dia. - 70159869 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hldr; 250 V; 10 A; Thermoplastic; FPG; PCB Mount; 32 mm L x 12.5 mm Dia.
70159869
Hldr; 250 V; 10 A; Thermoplastic; FPG; PCB Mount; 32 mm L x 12.5 mm Dia. 70159869
Fuse Holders, Type FPG, Mounting Type PC Mount, Material Body Thermoplastic Fuseholders for 5 × 20 mm fuses according to IEC 257, UL 512. All UL recognized, CSA certified, VDE, SEMKO and SEV approved at 250 V. Panel-mount styles have solder/quick-disconn ect terminals. Various mounting styles for panel or PCB. IP 67 models are watertight.

Fuse Holders, Type FPG, Mounting Type PC Mount, Material Body Thermoplastic
Fuseholders for 5 × 20 mm fuses according to IEC 257, UL 512. All UL recognized, CSA certified, VDE, SEMKO and SEV approved at 250 V. Panel-mount styles have solder/quick-disconnect terminals. Various mounting styles for panel or PCB. IP 67 models are watertight.

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 84K0267 70159869
Product Name Circuit Protection Fuseholders Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter Hldr; 250 V; 10 A; Thermoplastic; FPG; PCB Mount; 32 mm L x 12.5 mm Dia.
Normal Operating Current 16 amps 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Straight PC Leg Fuse Clip-with Orientation Leg - 3518P - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
4 suppliers
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - 2773917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 86 to 185 F (30 to 85 C)
View Details
Fuse Holder, 5X20Mm, 32A, 600V; Fuse Holder Type Schurter - 11AC0604 - Newark, An Avnet Company
Specs
Normal Operating Current 32 amps
Rated Operating Voltage 600 volts
View Details