The SCMD-MORO/MORC miniature digital-relay output modules are designed for switching resistive AC and DC loads up to 1A, 30W DC, or 62.5VA, with up to 1000Vrms optical isolation between field devices and control logic. The -MORO models feature a normally open contact, while the -MORC models have a normally closed contact. They operate from 5V or 24V supply voltage, with a maximum turn-on time of 2ms and turn-off time of 1ms. The modules mount into standard backpanels, comply with UL Listed, CSA Certified, and CE requirements, and operate from -30°C to +80°C. They are RoHS III compliant (2015/863) and have an industry-standard pinout and footprint.
The SCMD digital relay output modules are used for switching AC and DC loads such as relays, solenoids, motor starters, or indicator lamps. All models provide up to 1000Vrms of optical isolation between the field device and the control logic. Functionality is denoted by case color—relay modules are brown.
Six backpanels are available for mounting SCMD-M relay output modules.
| Dataforth Corporation | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | SCMD-MORO/MORC |
| Product Name | Miniature Digital Relay Output Modules |
| Data Acquisition | Output Module |
| Form Factor | Plug into backpanel |
| Outputs | Analog Voltage Output |
| User Interface | None |
| Host Connection | Direct Backplane Interface |