The LN005NIP010 is a negative output precision high voltage module designed for applications requiring low noise and drift, such as mass spectrometry and ion guns. It provides a maximum output voltage of 5kV at 1mA, with low frequency noise and ripple both specified at <10mVp-p. The unit has a temperature coefficient of <10ppm/°C, a size of 147 x 98 x 47 mm, and weighs 1.2kg. It features short circuit and flashover protection, and includes a current monitor output. The module is controlled via a differential analogue input and comes with a 1m low noise screened cable for the high voltage output. The input is +24V dc, and it is compliant with pollution degree 2 and overvoltage category I (IEC60364-4-443).
Precision high voltage modules delivering exceptionally low levels of noise and drift, designed for easy integration into systems requiring multiple high voltages. Applications include mass spectrometry and electron gun operations.
| IMI Life Science | |
|---|---|
| Product Category | Power Supplies |
| Product Number | LN005NIP010 |
| Product Name | LN-Series |
| Applications | Analytical |