Inductotherm Group Radio Frequency Induction Power Supply Statipower® SP11

Description
The Statipower® SP11 power supply is a self-contained, stand-alone solid state transistorized system for heating a wide variety of parts. Application capabilities include hardening, tempering, brazing, soldering, melting, bonding and shrink fitting. A broad range of single-turn and other low impedance heating coils can be properly matched with built-in load tuning capacitors and multi-tap output isolation transformer. Compact Design For Stand Alone Operation Statipower® SP11 power supplies are up to 80% smaller and up to 2,000 lbs. lighter than conventional RF power supplies. This efficient use of space is achieved without sacrificing performance. Output power regulation is ±1% with up to ±10% line variance; the input power factor is 0.95, regardless of loading; and energy conversion efficiency exceeds 85% (a tube style RF oscillator is typically 50% efficient to the load). Manual Or Computer Controlled Operation All controls necessary for stand-alone operation are built into Statipower® SP11 power supplies. This includes a digital heat cycle timer, analog meters for voltage, frequency, current and power, and LED operating and diagnostic indicators. For automatic control and/or record keeping, an optional RS-232/485 interface is available. The only installation requirements are power and water. Feature 50-200 kHz with a wide range of power outputs for application flexibility Continuous or intermittent duty 100% solid state design. Ideal replacement for less efficient oscillator tube power supplies High, 0.95 input power factor under all operating conditions ±1% output regulation accuracy with ±10% line variance under all operating conditions Single control board for reliable operation and simplified maintenance Analog display of voltage, frequency, current and output power. Built-in digital heat timer Optional RS-232/485 interface for automatic operation under computer control Built-in load matching capacitors and variable ratio isolation transformer Built by the world’s largest designer and manufacturer of induction heating equipment
Request a Quote
Description
The Statipower® SP11 power supply is a self-contained, stand-alone solid state transistorized system for heating a wide variety of parts. Application capabilities include hardening, tempering, brazing, soldering, melting, bonding and shrink fitting. A broad range of single-turn and other low impedance heating coils can be properly matched with built-in load tuning capacitors and multi-tap output isolation transformer. Compact Design For Stand Alone Operation Statipower® SP11 power supplies are up to 80% smaller and up to 2,000 lbs. lighter than conventional RF power supplies. This efficient use of space is achieved without sacrificing performance. Output power regulation is ±1% with up to ±10% line variance; the input power factor is 0.95, regardless of loading; and energy conversion efficiency exceeds 85% (a tube style RF oscillator is typically 50% efficient to the load). Manual Or Computer Controlled Operation All controls necessary for stand-alone operation are built into Statipower® SP11 power supplies. This includes a digital heat cycle timer, analog meters for voltage, frequency, current and power, and LED operating and diagnostic indicators. For automatic control and/or record keeping, an optional RS-232/485 interface is available. The only installation requirements are power and water. Feature 50-200 kHz with a wide range of power outputs for application flexibility Continuous or intermittent duty 100% solid state design. Ideal replacement for less efficient oscillator tube power supplies High, 0.95 input power factor under all operating conditions ±1% output regulation accuracy with ±10% line variance under all operating conditions Single control board for reliable operation and simplified maintenance Analog display of voltage, frequency, current and output power. Built-in digital heat timer Optional RS-232/485 interface for automatic operation under computer control Built-in load matching capacitors and variable ratio isolation transformer Built by the world’s largest designer and manufacturer of induction heating equipment
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Rancocas, NJ, USA
Radio Frequency Induction Power Supply
Statipower® SP11
Radio Frequency Induction Power Supply Statipower® SP11
The Statipower® SP11 power supply is a self-contained, stand-alone solid state transistorized system for heating a wide variety of parts. Application capabilities include hardening, tempering, brazing, soldering, melting, bonding and shrink fitting. A broad range of single-turn and other low impedance heating coils can be properly matched with built-in load tuning capacitors and multi-tap output isolation transformer. Compact Design For Stand Alone Operation Statipower® SP11 power supplies are up to 80% smaller and up to 2,000 lbs. lighter than conventional RF power supplies. This efficient use of space is achieved without sacrificing performance. Output power regulation is ±1% with up to ±10% line variance; the input power factor is 0.95, regardless of loading; and energy conversion efficiency exceeds 85% (a tube style RF oscillator is typically 50% efficient to the load). Manual Or Computer Controlled Operation All controls necessary for stand-alone operation are built into Statipower® SP11 power supplies. This includes a digital heat cycle timer, analog meters for voltage, frequency, current and power, and LED operating and diagnostic indicators. For automatic control and/or record keeping, an optional RS-232/485 interface is available. The only installation requirements are power and water. Feature 50-200 kHz with a wide range of power outputs for application flexibility Continuous or intermittent duty 100% solid state design. Ideal replacement for less efficient oscillator tube power supplies High, 0.95 input power factor under all operating conditions ±1% output regulation accuracy with ±10% line variance under all operating conditions Single control board for reliable operation and simplified maintenance Analog display of voltage, frequency, current and output power. Built-in digital heat timer Optional RS-232/485 interface for automatic operation under computer control Built-in load matching capacitors and variable ratio isolation transformer Built by the world’s largest designer and manufacturer of induction heating equipment

The Statipower® SP11 power supply is a self-contained, stand-alone solid state transistorized system for heating a wide variety of parts. Application capabilities include hardening, tempering, brazing, soldering, melting, bonding and shrink fitting. A broad range of single-turn and other low impedance heating coils can be properly matched with built-in load tuning capacitors and multi-tap output isolation transformer.

Compact Design For Stand Alone Operation

Statipower® SP11 power supplies are up to 80% smaller and up to 2,000 lbs. lighter than conventional RF power supplies. This efficient use of space is achieved without sacrificing performance. Output power regulation is ±1% with up to ±10% line variance; the input power factor is 0.95, regardless of loading; and energy conversion efficiency exceeds 85% (a tube style RF oscillator is typically 50% efficient to the load).

Manual Or Computer Controlled Operation

All controls necessary for stand-alone operation are built into Statipower® SP11 power supplies. This includes a digital heat cycle timer, analog meters for voltage, frequency, current and power, and LED operating and diagnostic indicators. For automatic control and/or record keeping, an optional RS-232/485 interface is available. The only installation requirements are power and water.

Feature

  • 50-200 kHz with a wide range of power outputs for application flexibility
  • Continuous or intermittent duty
  • 100% solid state design. Ideal replacement for less efficient oscillator tube power supplies
  • High, 0.95 input power factor under all operating conditions
  • ±1% output regulation accuracy with ±10% line variance under all operating conditions
  • Single control board for reliable operation and simplified maintenance
  • Analog display of voltage, frequency, current and output power. Built-in digital heat timer
  • Optional RS-232/485 interface for automatic operation under computer control
  • Built-in load matching capacitors and variable ratio isolation transformer
  • Built by the world’s largest designer and manufacturer of induction heating equipment
Supplier's Site

Technical Specifications

  Inductotherm Group
Product Category Power Supplies
Product Number Statipower® SP11
Product Name Radio Frequency Induction Power Supply
Applications Instrumentation
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply Unit - VIP® Multi-Switch™ - Inductotherm Group
Specs
Applications Instrumentation, Graphite Heating Applications
DC Output Power 1.50E6 watts
Number of Outputs 8 #
View Details
Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
Power Supply Unit - VIP® - Inductotherm Group
Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 2.20E7 watts
View Details
Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details