AMETEK Programmable Power DC Power Supply XPH35-4D

Description
The XPH35-4D is a 280 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-35V Current: 0-4A Power: 280W Dual Output Low noise Excellent line/load regulation Coarse and ine voltage controls Constant voltage or constant current operation with automatic crossover and mode indication Individual On/Off switch per output (not including fixed output) Switchable remote sense The XPH35-4D is a compact, high performance, low cost power supply suited for benchtop applications. The XPH35-4D uses combined switchmode preregulation with linear post-regulation to provide performance comparable with an all-linear design. The XPH35-4D features excellent line and load regulation with low noise and good transient response. The XPH35-4D dual output model has two independent and isolated outputs with its own On/Off switch. The outputs can be wired in either series or parallel to provide higher voltage or higher current output. All outputs are intrinsically short circuit proof, and are protected against external voltages and reverse currents.
Datasheet
Description
The XPH35-4D is a 280 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-35V Current: 0-4A Power: 280W Dual Output Low noise Excellent line/load regulation Coarse and ine voltage controls Constant voltage or constant current operation with automatic crossover and mode indication Individual On/Off switch per output (not including fixed output) Switchable remote sense The XPH35-4D is a compact, high performance, low cost power supply suited for benchtop applications. The XPH35-4D uses combined switchmode preregulation with linear post-regulation to provide performance comparable with an all-linear design. The XPH35-4D features excellent line and load regulation with low noise and good transient response. The XPH35-4D dual output model has two independent and isolated outputs with its own On/Off switch. The outputs can be wired in either series or parallel to provide higher voltage or higher current output. All outputs are intrinsically short circuit proof, and are protected against external voltages and reverse currents.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - XPH35-4D - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
XPH35-4D
DC Power Supply XPH35-4D
The XPH35-4D is a 280 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-35V Current: 0-4A Power: 280W Dual Output Low noise Excellent line/load regulation Coarse and ine voltage controls Constant voltage or constant current operation with automatic crossover and mode indication Individual On/Off switch per output (not including fixed output) Switchable remote sense The XPH35-4D is a compact, high performance, low cost power supply suited for benchtop applications. The XPH35-4D uses combined switchmode preregulation with linear post-regulation to provide performance comparable with an all-linear design. The XPH35-4D features excellent line and load regulation with low noise and good transient response. The XPH35-4D dual output model has two independent and isolated outputs with its own On/Off switch. The outputs can be wired in either series or parallel to provide higher voltage or higher current output. All outputs are intrinsically short circuit proof, and are protected against external voltages and reverse currents.

The XPH35-4D is a 280 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-35V
  • Current: 0-4A
  • Power: 280W
  • Dual Output
  • Low noise
  • Excellent line/load regulation
  • Coarse and ine voltage controls
  • Constant voltage or constant current operation with automatic crossover and mode indication
  • Individual On/Off switch per output (not including fixed output)
  • Switchable remote sense

The XPH35-4D is a compact, high performance, low cost power supply suited for benchtop applications. The XPH35-4D uses combined switchmode preregulation with linear post-regulation to provide performance comparable with an all-linear design. The XPH35-4D features excellent line and load regulation with low noise and good transient response.

The XPH35-4D dual output model has two independent and isolated outputs with its own On/Off switch. The outputs can be wired in either series or parallel to provide higher voltage or higher current output. All outputs are intrinsically short circuit proof, and are protected against external voltages and reverse currents.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number XPH35-4D
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 750 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers
Switched-mode power supply 24 V DC - E84016 - ifm efector inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
View Details
3 suppliers