Opto 22 G1 Fuse FUSE.125

Description
1/8-amp Fuse, Analog I/O Channel
Description
1/8-amp Fuse, Analog I/O Channel
Datasheet
Datasheet Summary
Powered by GS/AI

The Electronic Cartridge Fuse, part number 92F3172, is designed as a reliable replacement for fuses used in various Opto 22 products, including classic, G4, and SNAP racks, as well as modules and power supplies. This fuse has a blow characteristic and is rated for a current of 125mA. It is available in convenient multi-packs of 10 or 25, making it easy to stock for maintenance or replacement needs. The datasheet indicates that this fuse is compatible with specific Opto 22 modules and racks, ensuring proper functionality within those systems. Engineers should consider this fuse for projects requiring reliable and compatible fuse solutions for Opto 22 equipment.

Datasheet Summary
Powered by GS/AI

The Electronic Cartridge Fuse, part number 92F3172, is designed as a reliable replacement for fuses used in various Opto 22 products, including classic, G4, and SNAP racks, as well as modules and power supplies. This fuse has a blow characteristic and is rated for a current of 125mA. It is available in convenient multi-packs of 10 or 25, making it easy to stock for maintenance or replacement needs. The datasheet indicates that this fuse is compatible with specific Opto 22 modules and racks, ensuring proper functionality within those systems. Engineers should consider this fuse for projects requiring reliable and compatible fuse solutions for Opto 22 equipment.

Suppliers

Company
Product
Description
Supplier Links
Temecula, CA, USA
G1 Fuse
FUSE.125
G1 Fuse FUSE.125
1/8-amp Fuse, Analog I/O Channel

1/8-amp Fuse, Analog I/O Channel

Datasheet
Electronic Cartridge Fuse; Blow Characteristic Opto 22 - 92F3172 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Cartridge Fuse; Blow Characteristic Opto 22
92F3172
Electronic Cartridge Fuse; Blow Characteristic Opto 22 92F3172
ELECTRONIC CARTRIDGE FUSE; Blow Characteristic:-; Fuse Current:125mA; Voltage Rating VAC:-; Fuse Size Metric:-; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:- RoHS Compliant: No

ELECTRONIC CARTRIDGE FUSE; Blow Characteristic:-; Fuse Current:125mA; Voltage Rating VAC:-; Fuse Size Metric:-; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Opto 22 Newark, An Avnet Company
Product Category Fuses Fuses
Product Number FUSE.125 92F3172
Product Name G1 Fuse Electronic Cartridge Fuse; Blow Characteristic Opto 22
Fuse Type Protective
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 350059 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details