Optimal Handling Solutions Tilters - Pneumatic: PNT Series - 50" x 50" - 35" tilt PNT40-5050

Description
Capacity: -1,000/2,000/4,000/6 ,000 lbs. Tilt Angle: -0-40 degrees (standard) Front Retaining Lip: 8" (standard) Safety: -Restraining Chain -Maintenance Bar Power Supply: -Air *Pedestal Mounted Hand Control (standard) *Covered Foot Control (optional) Options: (Call for Pricing) -Oversize platforms, increase retaining lip, safety skirting
Description
Capacity: -1,000/2,000/4,000/6 ,000 lbs. Tilt Angle: -0-40 degrees (standard) Front Retaining Lip: 8" (standard) Safety: -Restraining Chain -Maintenance Bar Power Supply: -Air *Pedestal Mounted Hand Control (standard) *Covered Foot Control (optional) Options: (Call for Pricing) -Oversize platforms, increase retaining lip, safety skirting

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Tilters - Pneumatic: PNT Series - 50" x 50" - 35" tilt
PNT40-5050
Tilters - Pneumatic: PNT Series - 50" x 50" - 35" tilt PNT40-5050
Capacity: -1,000/2,000/4,000/6 ,000 lbs. Tilt Angle: -0-40 degrees (standard) Front Retaining Lip: 8" (standard) Safety: -Restraining Chain -Maintenance Bar Power Supply: -Air *Pedestal Mounted Hand Control (standard) *Covered Foot Control (optional) Options: (Call for Pricing) -Oversize platforms, increase retaining lip, safety skirting

Capacity:
-1,000/2,000/4,000/6,000 lbs.

Tilt Angle:

-0-40 degrees (standard)
Front Retaining Lip: 8" (standard)

Safety:

-Restraining Chain
-Maintenance Bar

Power Supply:

-Air
*Pedestal Mounted Hand Control (standard)
*Covered Foot Control (optional)

Options:
(Call for Pricing)
-Oversize platforms, increase retaining lip, safety skirting

Technical Specifications

  Optimal Handling Solutions
Product Category Tilt Tables
Product Number PNT40-5050
Product Name Tilters - Pneumatic: PNT Series - 50" x 50" - 35" tilt
Unlock Full Specs
to access all available technical data

Similar Products

Lift & Tilt Combination Table - PT-20364-I - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 2000 lbs (907 kg)
Width / Diameter 4 ft (12.19 dm)
View Details
Tilt Platform, Stainless Steel, 4.72 x 7.09 in., ±2.86° Range, 10-24 and 1/4-20 - TGN120 - Newport MKS
Specs
Load Capacity 101 lbs (45.88 kg)
Width / Diameter 0.3937 ft (1.2 dm)
Length 0.5906 ft (1.8 dm)
View Details
Mid-load Pan-tilt Head HP-XH25 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 22.05 to 44.1 lbs (10 to 20 kg)
View Details
Floor Level Tilt Table - TT2 - DME Company
Specs
Power Air
Control Hand (optional feature); Foot (optional feature); Automatic Tilting
Features Vibrator (optional feature)
View Details