DME Company Floor Level Tilt Table TT2

Description
Floor Level Tilt Table is designed to assist in the vacuum unloading of gaylord containers. The automatic tilting feature allows complete removal of material from the container with little or no assistance from your operator. The adjustable regulator permits setting initial lift at any desired weight.: this unit will lift 800 lbs with only 80 psi. air pressure! Normal operation is to begin tilting action when the box is around half empty. Tilt tables are durable and easy to maintain. We use heavy duty pillow block bearings to ensure smooth controlled pivoting. Our ten gauge top deck is reinforced with structural steel to make it durable enough to withstand years of abuse. These units will reduce labor costs by freeing your operator from tending his raw material flow. They also reduce material waste with the effortless, complete emptying of your container. Standard Features: 1" Pillow block pivot bearings Double convoluted industrial air bag -set up so bag cannot get overstressed! Automatic or Manual Tilt Action Hand Level Controlled Flow Control to adjust operating speed 7 Gauge steel deck Adjustable height vacuum wand holder 45º Tilt Angle Painted Blue Epoxy
Datasheet
Description
Floor Level Tilt Table is designed to assist in the vacuum unloading of gaylord containers. The automatic tilting feature allows complete removal of material from the container with little or no assistance from your operator. The adjustable regulator permits setting initial lift at any desired weight.: this unit will lift 800 lbs with only 80 psi. air pressure! Normal operation is to begin tilting action when the box is around half empty. Tilt tables are durable and easy to maintain. We use heavy duty pillow block bearings to ensure smooth controlled pivoting. Our ten gauge top deck is reinforced with structural steel to make it durable enough to withstand years of abuse. These units will reduce labor costs by freeing your operator from tending his raw material flow. They also reduce material waste with the effortless, complete emptying of your container. Standard Features: 1" Pillow block pivot bearings Double convoluted industrial air bag -set up so bag cannot get overstressed! Automatic or Manual Tilt Action Hand Level Controlled Flow Control to adjust operating speed 7 Gauge steel deck Adjustable height vacuum wand holder 45º Tilt Angle Painted Blue Epoxy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Level Tilt Table - TT2 - DME Company
Madison Heights, MI, USA
Floor Level Tilt Table
TT2
Floor Level Tilt Table TT2
Floor Level Tilt Table is designed to assist in the vacuum unloading of gaylord containers. The automatic tilting feature allows complete removal of material from the container with little or no assistance from your operator. The adjustable regulator permits setting initial lift at any desired weight.: this unit will lift 800 lbs with only 80 psi. air pressure! Normal operation is to begin tilting action when the box is around half empty. Tilt tables are durable and easy to maintain. We use heavy duty pillow block bearings to ensure smooth controlled pivoting. Our ten gauge top deck is reinforced with structural steel to make it durable enough to withstand years of abuse. These units will reduce labor costs by freeing your operator from tending his raw material flow. They also reduce material waste with the effortless, complete emptying of your container. Standard Features: 1" Pillow block pivot bearings Double convoluted industrial air bag -set up so bag cannot get overstressed! Automatic or Manual Tilt Action Hand Level Controlled Flow Control to adjust operating speed 7 Gauge steel deck Adjustable height vacuum wand holder 45º Tilt Angle Painted Blue Epoxy

Floor Level Tilt Table is designed to assist in the vacuum unloading of gaylord containers. The automatic tilting feature allows complete removal of material from the container with little or no assistance from your operator. The adjustable regulator permits setting initial lift at any desired weight.: this unit will lift 800 lbs with only 80 psi. air pressure! Normal operation is to begin tilting action when the box is around half empty. Tilt tables are durable and easy to maintain. We use heavy duty pillow block bearings to ensure smooth controlled pivoting. Our ten gauge top deck is reinforced with structural steel to make it durable enough to withstand years of abuse. These units will reduce labor costs by freeing your operator from tending his raw material flow. They also reduce material waste with the effortless, complete emptying of your container.

Standard Features:

  • 1" Pillow block pivot bearings
  • Double convoluted industrial air bag -set up so bag cannot get overstressed!
  • Automatic or Manual Tilt Action
  • Hand Level Controlled
  • Flow Control to adjust operating speed
  • 7 Gauge steel deck
  • Adjustable height vacuum wand holder
  • 45º Tilt Angle
  • Painted Blue Epoxy
Supplier's Site Datasheet

Technical Specifications

  DME Company
Product Category Tilt Tables
Product Number TT2
Product Name Floor Level Tilt Table
Power Air
Control Hand (optional feature); Foot (optional feature); Automatic Tilting
Features Vibrator (optional feature)
Load Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mid-load Pan-tilt Head HP-XH25 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 22.05 to 44.1 lbs (10 to 20 kg)
View Details
Lift & Tilt Combination Table - PT-20244-I - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 2000 lbs (907 kg)
Width / Diameter 4 ft (12.19 dm)
View Details
Tilt Platform, Stainless Steel, 4.72 x 7.09 in., ±2.86° Range, 10-24 and 1/4-20 - TGN120 - Newport MKS
Specs
Load Capacity 101 lbs (45.88 kg)
Width / Diameter 0.3937 ft (1.2 dm)
Length 0.5906 ft (1.8 dm)
View Details
Premier Gaylord Tilt Table - TT3 - DME Company
Specs
Power Air
Control Hand (optional feature); Foot (optional feature); Automatic Tilting
Features Vibrator (optional feature)
View Details