Newport MKS Tilt Platform, Stainless Steel, 4.72 x 7.09 in., ±2.86° Range, 10-24 and 1/4-20 TGN120

Description
The TGN120 Tilt Platform precisely controls tilt for one rotational axis over a range of ±2.86° with 1.5 arc sec Sensitivity and is used for high-resolution alignment of components, especially large or heavy equipment. The 4.72 x 7.09 inch mounting plates are fabricated from stainless steel for excellent rigidity and stability. The top plate features 10-24 and 1/4-20 threaded mounting holes. The included micrometer is preloaded for smooth, backlash-free motion. Clearance holes in the top plate allow to access the bottom mounting holes for attaching to a wide range of components and platforms including tables and breadboards. Clearance slots in the bottom plate facilitate to orthogonally stack two TGN stages for tip & tilt operation. Removable Actuators The micrometer that is included with the TGN stage is preloaded for smooth, backlash-free motion. It can be removed to allow the use of other linear actuators. Stackable Design TGN tilt stages can be stacked together orthogonally or in-line to extend tilt range or add an additional tip axis. Shown is two TGN80 tilt platforms in a tip/tilt configuration. Easily Combined for Multi-axis Motion The TGN Series Tilt Platforms are compatible with UMR Steel Linear Stages, UTR Steel Rotation Stages, and MVN Precision Vertical Stages of matching size (for example, TGN80 with UMR8.25 and UTR80, or TGN120 with UTR 120 and MVN120). They can be combined to provide multi-axis motion and can be easily adapted to fit a specific system's needs. In the picture, a six-axis manual positioning system is shown using two UMR8.25s, two TGN80s, a UTR80S, and a MVN80. (Hint: first assemble Y & Z stages from the backside of Y stage, and then connect X stage to YZ from backside of X. In both steps, the carriage of UMR stage needs to be translated to each end of the travel range to reveal access holes, please refer to UMR stage XY assembly video.)
Request a Quote
Description
The TGN120 Tilt Platform precisely controls tilt for one rotational axis over a range of ±2.86° with 1.5 arc sec Sensitivity and is used for high-resolution alignment of components, especially large or heavy equipment. The 4.72 x 7.09 inch mounting plates are fabricated from stainless steel for excellent rigidity and stability. The top plate features 10-24 and 1/4-20 threaded mounting holes. The included micrometer is preloaded for smooth, backlash-free motion. Clearance holes in the top plate allow to access the bottom mounting holes for attaching to a wide range of components and platforms including tables and breadboards. Clearance slots in the bottom plate facilitate to orthogonally stack two TGN stages for tip & tilt operation. Removable Actuators The micrometer that is included with the TGN stage is preloaded for smooth, backlash-free motion. It can be removed to allow the use of other linear actuators. Stackable Design TGN tilt stages can be stacked together orthogonally or in-line to extend tilt range or add an additional tip axis. Shown is two TGN80 tilt platforms in a tip/tilt configuration. Easily Combined for Multi-axis Motion The TGN Series Tilt Platforms are compatible with UMR Steel Linear Stages, UTR Steel Rotation Stages, and MVN Precision Vertical Stages of matching size (for example, TGN80 with UMR8.25 and UTR80, or TGN120 with UTR 120 and MVN120). They can be combined to provide multi-axis motion and can be easily adapted to fit a specific system's needs. In the picture, a six-axis manual positioning system is shown using two UMR8.25s, two TGN80s, a UTR80S, and a MVN80. (Hint: first assemble Y & Z stages from the backside of Y stage, and then connect X stage to YZ from backside of X. In both steps, the carriage of UMR stage needs to be translated to each end of the travel range to reveal access holes, please refer to UMR stage XY assembly video.)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tilt Platform, Stainless Steel, 4.72 x 7.09 in., ±2.86° Range, 10-24 and 1/4-20 - TGN120 - Newport MKS
Irvine, CA, United States
Tilt Platform, Stainless Steel, 4.72 x 7.09 in., ±2.86° Range, 10-24 and 1/4-20
TGN120
Tilt Platform, Stainless Steel, 4.72 x 7.09 in., ±2.86° Range, 10-24 and 1/4-20 TGN120
The TGN120 Tilt Platform precisely controls tilt for one rotational axis over a range of ±2.86° with 1.5 arc sec Sensitivity and is used for high-resolution alignment of components, especially large or heavy equipment. The 4.72 x 7.09 inch mounting plates are fabricated from stainless steel for excellent rigidity and stability. The top plate features 10-24 and 1/4-20 threaded mounting holes. The included micrometer is preloaded for smooth, backlash-free motion. Clearance holes in the top plate allow to access the bottom mounting holes for attaching to a wide range of components and platforms including tables and breadboards. Clearance slots in the bottom plate facilitate to orthogonally stack two TGN stages for tip & tilt operation. Removable Actuators The micrometer that is included with the TGN stage is preloaded for smooth, backlash-free motion. It can be removed to allow the use of other linear actuators. Stackable Design TGN tilt stages can be stacked together orthogonally or in-line to extend tilt range or add an additional tip axis. Shown is two TGN80 tilt platforms in a tip/tilt configuration. Easily Combined for Multi-axis Motion The TGN Series Tilt Platforms are compatible with UMR Steel Linear Stages, UTR Steel Rotation Stages, and MVN Precision Vertical Stages of matching size (for example, TGN80 with UMR8.25 and UTR80, or TGN120 with UTR 120 and MVN120). They can be combined to provide multi-axis motion and can be easily adapted to fit a specific system's needs. In the picture, a six-axis manual positioning system is shown using two UMR8.25s, two TGN80s, a UTR80S, and a MVN80. (Hint: first assemble Y & Z stages from the backside of Y stage, and then connect X stage to YZ from backside of X. In both steps, the carriage of UMR stage needs to be translated to each end of the travel range to reveal access holes, please refer to UMR stage XY assembly video.)

The TGN120 Tilt Platform precisely controls tilt for one rotational axis over a range of ±2.86° with 1.5 arc sec Sensitivity and is used for high-resolution alignment of components, especially large or heavy equipment. The 4.72 x 7.09 inch mounting plates are fabricated from stainless steel for excellent rigidity and stability. The top plate features 10-24 and 1/4-20 threaded mounting holes. The included micrometer is preloaded for smooth, backlash-free motion. Clearance holes in the top plate allow to access the bottom mounting holes for attaching to a wide range of components and platforms including tables and breadboards. Clearance slots in the bottom plate facilitate to orthogonally stack two TGN stages for tip & tilt operation.

Removable Actuators

The micrometer that is included with the TGN stage is preloaded for smooth, backlash-free motion. It can be removed to allow the use of other linear actuators.

Stackable Design

TGN tilt stages can be stacked together orthogonally or in-line to extend tilt range or add an additional tip axis. Shown is two TGN80 tilt platforms in a tip/tilt configuration.


Easily Combined for Multi-axis Motion

The TGN Series Tilt Platforms are compatible with UMR Steel Linear Stages, UTR Steel Rotation Stages, and MVN Precision Vertical Stages of matching size (for example, TGN80 with UMR8.25 and UTR80, or TGN120 with UTR 120 and MVN120). They can be combined to provide multi-axis motion and can be easily adapted to fit a specific system's needs. In the picture, a six-axis manual positioning system is shown using two UMR8.25s, two TGN80s, a UTR80S, and a MVN80. (Hint: first assemble Y & Z stages from the backside of Y stage, and then connect X stage to YZ from backside of X. In both steps, the carriage of UMR stage needs to be translated to each end of the travel range to reveal access holes, please refer to UMR stage XY assembly video.)

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Tilt Tables
Product Number TGN120
Product Name Tilt Platform, Stainless Steel, 4.72 x 7.09 in., ±2.86° Range, 10-24 and 1/4-20
Load Capacity 101 lbs (45.88 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Platform, Two-Axis, 25 x 25 mm Platform, M2 & M4 - 9061-PY-M - Newport MKS
Specs
Load Capacity 2.25 lbs (1.02 kg)
Width / Diameter 0.0820 ft (0.2500 dm)
Length 0.0820 ft (0.2500 dm)
View Details
Tilt Platform, Stainless Steel, 80 x 120 mm, ±2.86° Range, M4 and M6 - M-TGN80 - Newport MKS
Specs
Load Capacity 44.96 lbs (20.39 kg)
Width / Diameter 0.2625 ft (0.8000 dm)
Length 0.3937 ft (1.2 dm)
View Details